EN
  • EN
  • DE

AD526BD

Part No AD526BD
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Software Programmable Gain Amplifier | IC OPAMP PGA 1 CIRCUIT 16CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Programmable Gain
Slew Rate 24V/μs
-3db Bandwidth 4MHz
Current - Input Bias 50pA
Voltage - Input Offset 250μV
Supply Current 10mA
Current - Output / Channel 10mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 16.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-CDIP
Supplier Device Package 16-CDIP
Family Part Number AD526
Manufacturer Pack Quantity 23
MSL Level 1 (Unlimited)
Win Source Part Number 1136052-AD526BD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD526BD CAD Model

Description

The AD526BD from Analog Devices Inc. is a high-performance operational amplifier that delivers precision and reliability for a wide range of applications. Engineered to meet the stringent requirements of advanced circuit designs, this operational amplifier stands out for its exceptional accuracy and stability over time and temperature variations.

Key Features

  • High Precision: The AD526BD boasts excellent offset voltage and drift characteristics, ensuring that precision is maintained even under changing conditions.
  • Wide Operating Range: With a specified operating temperature range from -55°C to +125°C, the AD526BD is suitable for use in extreme environments, making it ideal for industrial, military, and aerospace applications.
  • Low Noise Performance: The device exhibits low noise levels, which is crucial for applications requiring a clean signal amplification.
  • Robust Output Stage: The output stage of the AD526BD is designed to drive capacitive loads effectively, which is often a requirement in feedback and buffering circuits.

Applications

The AD526BD is versatile and can be employed in various high-precision circuits. Some common applications include:

  • Instrumentation amplifiers
  • Data acquisition systems
  • Process control systems
  • Analog computing
  • Active filters and oscillators

Product Specifications

Parameter Value Supply Voltage (±V) ±4.5 to ±18 Input Offset Voltage (max) 0.5 mV Input Bias Current (max) 20 nA Operating Temperature Range -55°C to +125°C

Whether you are designing precision instrumentation or robust control systems, the AD526BD from Analog Devices Inc. offers the performance and durability to meet your needs. Consider this operational amplifier for your next high-stakes project.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.9867 $55.9734
5+ $22.9634 $114.8170
7+ $22.2458 $155.7206
10+ $21.5282 $215.2820
13+ $20.8106 $270.5378
17+ $18.6578 $317.1826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess