EN
  • EN
  • DE

DSPIC30F4013-20I/ML

Part No DSPIC30F4013-20I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 44QFN / dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 48KB (16K x 24) FLASH 44-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 30F
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I²C, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, I²S, POR, PWM, WDT
Number of I/O 30
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number DSPIC30F4013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352492-DSPIC30F4013-20I/ML
Ultra Librarian 3D Model Ultra Librarian DSPIC30F4013-20I/ML CAD Model

Description

The dsPIC30F4013-20I/ML is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This makes it an ideal choice for applications that require complex algorithms and control processes, such as motor control, power supplies, and advanced sensors.

Key Features:

  • High-Performance DSC Core: The device features a 16-bit modified Harvard architecture with an instruction set that is optimized for digital signal processing (DSP) and control applications.
  • Speed and Efficiency: With a maximum operating frequency of 20MHz and a 24-bit wide instruction word, the dsPIC30F4013-20I/ML provides the computational power needed for high-speed, complex calculations.
  • Ample Memory: It comes with 48KB of Flash memory and 2KB of SRAM, ensuring enough space for application code and data storage.
  • Robust I/O Capabilities: The device includes a variety of peripherals such as UART, SPI, and I2C interfaces, as well as PWM outputs and analog inputs, making it highly versatile for interfacing with other components.
  • Enhanced Power Management: Various power-saving modes allow for efficient operation, reducing power consumption when full processing power is not required.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable performance under extreme conditions.

Applications:

The dsPIC30F4013-20I/ML is suitable for a wide range of applications, including:

  • Automotive and Transportation
  • Industrial Control Systems
  • Robotics and Mechatronics
  • Smart Sensors and Instrumentation
  • Power Management and Conversion
  • Audio and Speech Processing

With its robust set of features and capabilities, the dsPIC30F4013-20I/ML from Microchip Technology stands out as a powerful solution for designers looking to combine the efficiency of a microcontroller with the processing power of a DSP in their embedded systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5722 $50.1498
22+ $4.5721 $100.5862
34+ $4.4292 $150.5928
47+ $4.2864 $201.4608
61+ $4.1435 $252.7535
81+ $3.7148 $300.8988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,234 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess