EN
  • EN
  • DE

DSPIC30F4013-30I/P

Part No DSPIC30F4013-30I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, I2S, POR, PWM, WDT
Number of I/O 30
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 13x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Part Number Series DSPIC30F4013
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813999-DSPIC30F4013-30I/P
Ultra Librarian 3D Model Ultra Librarian DSPIC30F4013-30I/P CAD Model

Description

Microchip Technology's DSPIC30F4013-30I/P Microcontroller

The DSPIC30F4013-30I/P is a high-performance, 16-bit digital signal controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This powerful component is ideal for applications that require complex algorithms and control processes, such as motor control, power supplies, and advanced sensing systems.

At the heart of the DSPIC30F4013-30I/P is a CPU running at up to 30 MIPS (Million Instructions Per Second), allowing for speedy computations and efficient handling of digital signal processing tasks. It comes packed with 48KB of flash memory and 2KB of SRAM, providing ample space for code and data storage. The device operates within an industrial temperature range of -40°C to +85°C, ensuring reliability and performance even in harsh environments.

This DSC features a rich set of peripherals, including:

  • Two analog comparators
  • Up to two Capture/Compare/PWM (CCP) modules
  • A 10-bit analog-to-digital converter (ADC) with up to 13 channels
  • Serial communication interfaces such as UART, SPI, and I2C

The DSPIC30F4013-30I/P also supports a variety of power-saving modes, which make it suitable for battery-operated devices. Its Programmable Brown-out Reset (PBOR) and Watchdog Timer (WDT) ensure that the system remains stable under varying power conditions.

For developers, Microchip offers a comprehensive suite of development tools, including the MPLAB Integrated Development Environment (IDE) and a vast library of software examples. This makes prototyping and product development with the DSPIC30F4013-30I/P straightforward and efficient.

The device comes in a 40-pin PDIP (Plastic Dual In-line Package), which is widely used and suitable for breadboard prototyping as well as final PCB designs. This package ensures that the DSPIC30F4013-30I/P can be easily integrated into a wide range of electronic systems.

Whether you are developing advanced industrial control systems, automotive applications, or consumer electronics, the DSPIC30F4013-30I/P from Microchip Technology provides the performance and flexibility needed to meet the demands of your innovative projects.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1072 $54.3216
7+ $14.8572 $104.0004
11+ $14.3929 $158.3219
15+ $13.9286 $208.9290
19+ $13.4643 $255.8217
25+ $12.0714 $301.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 325 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess