EN
  • EN
  • DE

DSPIC30F4013-30I/PT

Part No DSPIC30F4013-30I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features dsPIC series Microcontroller IC 16-Bit 30 MIPs 48KB (16K x 24) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, I2S, POR, PWM, WDT
Number of I/O 30
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name DSPIC30F4013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930613-DSPIC30F4013-30I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC30F4013-30I/PT CAD Model

Description

Microchip Technology's DSPIC30F4013-30I/PT Microcontroller

The DSPIC30F4013-30I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to bridge the gap between traditional microcontrollers and Digital Signal Processors (DSPs). This particular device is part of the dsPIC30F family and offers a perfect solution for designers who are looking to enhance their applications with advanced DSP algorithms and capabilities while maintaining the ease-of-use of a standard microcontroller.

Key Features

  • Core Performance: The dsPIC30F4013-30I/PT boasts a 30 MIPS (Million Instructions Per Second) performance at 30MHz, providing the computational power necessary for complex algorithms and functions.
  • Program Memory: It comes with 48 Kbytes of Flash memory, which is ideal for storing large programs or for applications that require constant updates and manipulation of program data.
  • RAM: With 2 Kbytes of RAM, this DSC facilitates efficient data handling and processing, ensuring smooth operation for demanding applications.
  • Digital Signal Processing: The device features specialized DSP instructions that support a wide range of applications, including motor control, audio processing, and industrial automation.
  • Peripherals: It includes a variety of on-chip peripherals such as UART, SPI, and I2C modules for communication, as well as a 10-bit A/D converter for interfacing with analog sensors.
  • Temperature Range: The DSPIC30F4013-30I/PT operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: This DSC is available in a 44-pin TQFP (Thin Quad Flat Pack) package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the DSPIC30F4013-30I/PT makes it an excellent choice for a variety of applications that require high-speed digital signal processing capabilities. It is commonly used in:

  • Advanced motor control systems
  • Power supplies and converters
  • Audio applications and sound processing
  • Industrial control and automation
  • Embedded communications systems

With its robust feature set and high level of integration, the DSPIC30F4013-30I/PT from Microchip Technology is an ideal microcontroller for designers looking to enhance their products with powerful DSP functionalities while maintaining the simplicity of a traditional MCU architecture.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8956 $59.3736
13+ $8.1195 $105.5535
20+ $7.8657 $157.3140
27+ $7.6120 $205.5240
34+ $7.3583 $250.1822
46+ $6.5971 $303.4666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess