EN
  • EN
  • DE

DSPIC30F5013-20E/PT

Part No DSPIC30F5013-20E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 66KB FLASH 80TQFP / MCU 16-bit dsPIC RISC 66KB Flash 3.3V/5V 80-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CAN, I2C, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 66KB (22K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 773461-DSPIC30F5013-20E/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F5013
Introduction Date April 02, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC30F5013-20E/PT CAD Model

Description

The dSPIC30F5013-20E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) crafted by Microchip Technology, a leader in microcontroller and analog semiconductors. This powerful component integrates the control attributes of a microcontroller (MCU) with the computational prowess of a Digital Signal Processor (DSP), making it an ideal solution for a wide array of applications that require sophisticated algorithms and control functions.

Key Features:

  • Core Processor: The device boasts a DSPIC core, which operates at a maximum frequency of 20MHz, providing a harmonious blend of processing power and energy efficiency.
  • Memory: With 48KB of Flash memory and 2KB of RAM, the dSPIC30F5013-20E/PT offers ample space for application code and data storage, ensuring smooth operation and flexibility in programming.
  • I/O and Peripherals: It comes equipped with a rich set of peripherals including UART, SPI, CAN, and I2C interfaces, along with a robust 16-bit parallel slave port. The device also features up to 35 general-purpose I/O pins to interface with a variety of external devices.
  • Analog Features: The DSC includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling it to handle complex analog inputs without the need for additional components.
  • Timers and PWM: Advanced timing features include four 16-bit timers and up to 8 PWM outputs, offering precise control for time-sensitive operations and motor control applications.
  • Package: Encased in a 64-TQFP package, the dSPIC30F5013-20E/PT is designed for space-constrained applications while still providing ample I/O capabilities.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, catering to common power supply standards in industrial environments.

Applications:

The versatility of the dSPIC30F5013-20E/PT makes it suitable for a broad spectrum of applications, including but not limited to industrial control systems, automotive applications, power supply management, and embedded control systems. Its combination of processing power, memory, and peripherals also makes it an excellent choice for developing complex algorithms for signal processing and control tasks.

Overall, the dSPIC30F5013-20E/PT is a robust and versatile DSC that offers a unique combination of features designed to meet the demands of modern embedded design challenges. Its performance, coupled with Microchip Technology's support and resources, makes it a go-to choice for engineers and developers looking to create sophisticated and reliable systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess