EN
  • EN
  • DE

DSPIC30F6010A-30I/PF

Part No DSPIC30F6010A-30I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 144KB FLASH 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 30 MIPs
Number of I/O 68
Program Memory Size 144KB (48K x 24)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 8K x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-TQFP (14x14)
Win Source Part Number 037517-DSPIC30F6010A-30I/PF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6010A-30I/PF CAD Model

Description

dSPIC30F6010A-30I/PF - High-Performance Digital Signal Controller

The dSPIC30F6010A-30I/PF is a robust digital signal controller (DSC) from Microchip Technology, designed to merge the benefits of microcontrollers with the digital signal processing capabilities of DSPs into a single chip. This powerful device is well-suited for applications that demand efficient, high-speed numeric processing, such as motor control, power supplies, converters, and sensing applications across industrial, automotive, and consumer electronics sectors.

Key Features:

  • Advanced Architecture: With its modified Harvard architecture, the dSPIC30F6010A-30I/PF ensures separate data and instruction buses, enabling simultaneous data reads and instruction fetches, thereby optimizing the processing efficiency.
  • High-Performance CPU: The core of this DSC operates at a maximum speed of 30 MIPS (Million Instructions Per Second), providing the computational power required for complex algorithms and signal processing tasks.
  • Generous Memory: Ample program memory of up to 144 KB and data memory of 8 KB, along with 1 KB of non-volatile EEPROM, allows for the storage of large application code and data sets.
  • Flexible Peripherals: A suite of integrated peripherals, including PWM outputs, input capture, timers, UART, SPI, and I2C interfaces, cater to a wide variety of design requirements.
  • Analog Features: The device includes a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, providing accurate analog signal measurement capabilities.
  • Robust Design: The dSPIC30F6010A-30I/PF is designed to operate within the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.
  • Programmability: The device is fully programmable with Microchip's MPLAB development environment, simplifying the development process and reducing time to market.

Applications:

The dSPIC30F6010A-30I/PF is versatile and can be used in a variety of applications, including:

  • Advanced motor control systems
  • Power conversion and management
  • Industrial automation and robotics
  • Automotive systems and controls
  • Audio processing and sound generation
  • Instrumentation and measurement systems

With its blend of control features and signal processing power, the dSPIC30F6010A-30I/PF from Microchip Technology stands out as a highly capable solution for designers looking to create sophisticated and efficient systems in their next-generation products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3763 $58.1289
7+ $15.8985 $111.2895
10+ $15.4017 $154.0170
14+ $14.9048 $208.6672
18+ $14.4080 $259.3440
24+ $12.9175 $310.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess