EN
  • EN
  • DE

DSPIC30F6010A-30I/PT

Part No DSPIC30F6010A-30I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 144KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity CAN, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 68
Program Memory Size 144KB (48K x 24)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Manufacturer Homepage www.microchip.com
Win Source Part Number 714124-DSPIC30F6010A-30I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F6010
Introduction Date July 07, 2005
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6010A-30I/PT CAD Model

Description

Microchip Technology dsPIC30F6010A-30I/PT Digital Signal Controller

The dsPIC30F6010A-30I/PT is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This hybrid approach makes the dsPIC30F6010A an ideal choice for applications requiring complex algorithms and control systems, such as motor control, power conversion, and sensor processing.

Key Features:

  • Core Performance: The DSC operates at a maximum frequency of 30 MIPS (Million Instructions Per Second) with a modified Harvard architecture that allows it to execute instructions efficiently.
  • Program Memory: It comes with 144 KB of flash memory, providing ample space for application code storage.
  • Data RAM: The device includes 8 KB of RAM for data storage, supporting complex data structures and buffering.
  • Advanced Peripherals: The dsPIC30F6010A features a wide range of integrated peripherals such as PWM outputs, ADC inputs, and communication interfaces like UART, SPI, and I2C, enabling versatile connectivity and control options.
  • Robust Timers: Multiple 16-bit and 32-bit timers are available for precise event timing, measurements, and system control.
  • Enhanced Control: The DSC supports advanced motor control functions, including three-phase PWM generation and encoder interfaces, making it ideal for precision motor applications.
  • Flexible Power Management: With various power-saving modes, the device can optimize power consumption for battery-powered or energy-efficient systems.
  • Package: The DSC is available in a 64-pin TQFP (Thin Quad Flat Package), which is suitable for space-constrained applications.

Applications:

The dsPIC30F6010A-30I/PT is designed to cater to a wide array of applications, particularly those requiring a combination of real-time performance and digital signal processing capabilities. It is commonly used in:

  • Industrial Control Systems
  • Automotive Applications
  • Robotics
  • Power Supply and Conversion
  • Audio Processing
  • Advanced Motor Control
  • Medical Devices

Overall, the dsPIC30F6010A-30I/PT from Microchip Technology is a powerful and versatile DSC that bridges the gap between traditional microcontrollers and digital signal processors, offering a high level of integration for sophisticated embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7072 $59.1216
8+ $16.1700 $129.3600
12+ $15.6647 $187.9764
16+ $15.1594 $242.5504
20+ $14.6541 $293.0820
27+ $13.1381 $354.7287
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess