EN
  • EN
  • DE

DSPIC30F6011A-30I/PF

Part No DSPIC30F6011A-30I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 132KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tray
Number of I/O 52
Family Name DSPIC30F6011
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851716-DSPIC30F6011A-30I/PF
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6011A-30I/PF CAD Model

Description

Microchip Technology DSPIC30F6011A-30I/PF

The DSPIC30F6011A-30I/PF is a high-performance 16-bit Digital Signal Controller (DSC) developed by Microchip Technology, designed to cater to demanding applications that require a perfect blend of digital signal processing (DSP) and microcontroller (MCU) capabilities. This versatile component is ideal for markets such as automotive, industrial control systems, telecommunications, and consumer electronics, where reliability and computational efficiency are paramount.

Key Features

  • High-Performance DSC Core: The DSPIC30F6011A-30I/PF operates at a maximum frequency of 30 MIPS (Million Instructions Per Second), providing rapid execution of complex algorithms and control functions.
  • Advanced Control Features: Equipped with specialized peripherals for motor control, power conversion, and sensor interfacing, this DSC enables sophisticated control schemes and real-time performance.
  • Robust Memory Architecture: It includes 144 KB of Flash memory for program storage and 8 KB of RAM for data, ensuring ample space for application code and variables.
  • Flexible Communication Interfaces: With a variety of communication peripherals such as UART, SPI, and I2C, this DSC facilitates easy integration with other components and systems.
  • Enhanced Power Management: The device supports multiple power-saving modes, allowing designers to optimize power consumption for battery-powered or energy-conscious applications.

Robust Design and Packaging

The DSPIC30F6011A-30I/PF is offered in a 80-pin TQFP (Thin Quad Flat Package), ensuring a compact footprint for space-constrained applications. Its extended temperature range of -40°C to +125°C makes it suitable for use in harsh environmental conditions.

Development Support

Microchip provides comprehensive development tools for the DSPIC30F6011A-30I/PF, including software libraries, development boards, and integrated development environments (IDEs) like MPLAB X. This ecosystem accelerates development cycles and helps engineers bring products to market faster.

Overall, the DSPIC30F6011A-30I/PF by Microchip Technology stands out as a powerful and versatile DSC, ideal for applications that demand robust performance, high integration, and exceptional reliability.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7730 $52.6380
14+ $7.1984 $100.7776
22+ $6.9734 $153.4148
30+ $6.7485 $202.4550
39+ $6.5235 $254.4165
52+ $5.8487 $304.1324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,440 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess