EN
  • EN
  • DE

DSPIC30F6011A-30I/PT

Part No DSPIC30F6011A-30I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 132KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 132KB (44K x 24)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Part Number Series DSPIC30F6011A
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810804-DSPIC30F6011A-30I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6011A-30I/PT CAD Model

Description

Product Overview: DSPIC30F6011A-30I/PT

The DSPIC30F6011A-30I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from the renowned manufacturer Microchip Technology. This powerful component is designed to seamlessly merge the capabilities of a microcontroller (MCU) with the digital signal processing (DSP) features necessary for a vast array of applications. The device is particularly well-suited for markets that require precise motor control, advanced algorithms, and multiple functionalities within a single system.

Key Features

  • Core Performance: At the heart of the DSPIC30F6011A-30I/PT lies a 16-bit modified Harvard architecture processor. This CPU is capable of executing up to 30 Million Instructions Per Second (MIPS) at 30MHz, making it highly efficient for complex computations and control tasks.
  • Program Memory: The device comes with 144 KB of on-board Flash memory, which provides ample space for storing application code and data.
  • RAM: It is equipped with 8 KB of RAM, ensuring smooth data handling and processing without compromising performance.
  • Robust I/O Capabilities: With 40 programmable input/output pins, the DSPIC30F6011A-30I/PT offers versatile interfacing options to connect with peripherals and other devices within a system.
  • Advanced Peripherals: The DSC includes advanced peripherals such as PWM modules, analog-to-digital converters (ADCs), and a quadrature encoder interface, which are essential for motor control and sensor interfacing.
  • Communication Interfaces: It supports a range of communication protocols including UART, SPI, and I2C, enabling easy data exchange with other microcontrollers, sensors, and external modules.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.
  • Package: The device is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications

The DSPIC30F6011A-30I/PT is ideal for a variety of applications, including but not limited to:

  • Advanced Motor Control
  • Power Conversion
  • Industrial Automation Systems
  • Automotive and Transportation
  • Robotics
  • Embedded Audio and Voice Processing

With its blend of microcontroller versatility and DSP functionality, the DSPIC30F6011A-30I/PT from Microchip Technology provides a scalable solution for designers looking to develop sophisticated control systems with reduced time-to-market and lower overall system costs.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2053 $66.6159
7+ $18.2198 $127.5386
10+ $17.6504 $176.5040
14+ $17.0810 $239.1340
18+ $16.5116 $297.2088
24+ $14.8036 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess