EN
  • EN
  • DE

DSPIC33CH128MP203-I/M5

Part No DSPIC33CH128MP203-I/M5
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 152KB FLASH 36UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197073-DSPIC33CH128MP203-I/M5
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series dsPIC™ 33CH, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit Dual-Core
Speed 180MHz, 200MHz
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Ultra Librarian 3D Model Ultra Librarian DSPIC33CH128MP203-I/M5 CAD Model

Description

Product Overview: DSPIC33CH128MP203-I/M5

The DSPIC33CH128MP203-I/M5 is a high-performance digital signal controller (DSC) from Microchip Technology, designed to meet the demanding requirements of modern embedded control applications. This DSC is part of the dsPIC33CH family, which is known for its innovative dual-core architecture, combining the capabilities of a microcontroller (MCU) with the processing power of a digital signal processor (DSP).

Key Features:

  • Core: The device features a dual-core configuration with one Master core (MCU) and one Slave core (DSP), both operating at speeds up to 100 MHz. The Master core is designed for handling the main application control, while the Slave core is optimized for executing digital signal processing tasks, offering a unique level of system performance and flexibility.
  • Memory: It comes with 128 KB of Flash memory and 24 KB of RAM, providing ample space for complex algorithms and applications.
  • Communication Peripherals: The DSPIC33CH128MP203-I/M5 is equipped with a rich set of communication peripherals, including UART, SPI, I2C modules, and CAN-FD for robust communication with external devices.
  • Advanced Analog Features: The device boasts advanced analog features such as a 12-bit Analog-to-Digital Converter (ADC) with up to 500 ksps, allowing for precise signal acquisition and processing.
  • Timers and PWM: It offers multiple timers and up to eight PWM outputs, making it ideal for motor control and other timing-critical applications.
  • Robust Design: The DSPIC33CH128MP203-I/M5 is designed to operate in extreme conditions, with a temperature range of -40°C to +85°C and is available in a compact 28-pin QFN package.
  • Development Support: Microchip provides extensive development support, including software libraries, development boards, and the MPLAB X Integrated Development Environment (IDE) for streamlined development and debugging.

Applications:

The DSPIC33CH128MP203-I/M5 is ideal for a variety of applications, such as advanced motor control, power conversion, Internet of Things (IoT) devices, automotive systems, and industrial automation, where high computational performance and real-time operation are crucial.

In summary, the DSPIC33CH128MP203-I/M5 from Microchip Technology is a versatile and powerful digital signal controller that offers a unique combination of MCU and DSP capabilities, making it a top choice for engineers looking to develop sophisticated control applications.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess