EN
  • EN
  • DE

DSPIC33CH128MP505-I/PT

Part No DSPIC33CH128MP505-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 152KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203122-DSPIC33CH128MP505-I/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series dsPIC™ 33CH, Functional Safety (FuSa)
Package Tray
Product Status Active
Core Processor dsPIC
Core Size 16-Bit Dual-Core
Speed 180MHz, 200MHz
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian DSPIC33CH128MP505-I/PT CAD Model

Description

Microchip Technology's DSPIC33CH128MP505-I/PT Microcontroller

The DSPIC33CH128MP505-I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, renowned for its advanced features and capabilities that cater to a wide range of applications. This powerful DSC is designed to meet the demanding needs of modern embedded control systems, offering a perfect blend of the processing power of a DSP and the functionality of a microcontroller.

Core Features:

  • Advanced Dual-Core Architecture: This DSC features a dual-core design with a Master core and a Slave core, both capable of running at 70 MIPS. The Master core is designed to handle the user interface and higher-level control tasks, while the Slave core is optimized for executing time-critical control code and digital signal processing.
  • Ample Memory: Equipped with 128KB of Flash memory and 8KB of RAM, the DSPIC33CH128MP505-I/PT provides ample space for complex algorithms and applications.
  • Robust Peripheral Set: The device includes a variety of peripherals such as high-speed ADCs, DACs, PWMs, timers, and communication interfaces like UART, SPI, and I2C, enabling versatile connectivity and control options.
  • Enhanced Connectivity: With its advanced peripheral set, this DSC facilitates seamless integration with a variety of sensors, actuators, and communication modules, making it ideal for industrial control, automotive applications, and IoT devices.
  • Extended Temperature Range: The industrial temperature range of -40°C to +125°C ensures reliable operation in harsh environments.

Design Flexibility:

The DSPIC33CH128MP505-I/PT is designed to provide developers with ultimate flexibility. Its modular design approach allows for easy scalability and integration into existing systems. The programmable nature of the DSC means that it can be tailored to specific application requirements, ensuring an optimized solution for each unique use case.

Applications:

With its robust processing capabilities and extensive peripheral set, the DSPIC33CH128MP505-I/PT is suitable for a wide range of applications, including:

  • Advanced Motor Control
  • Automotive Systems
  • Power Supply Control
  • Industrial Automation
  • Internet of Things (IoT) Devices

The DSPIC33CH128MP505-I/PT from Microchip Technology is a versatile, high-performance DSC that offers designers a powerful platform for developing sophisticated control systems that require real-time processing and multitasking capabilities.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess