EN
  • EN
  • DE

DSPIC33CK256MP505T-I/PT

Part No DSPIC33CK256MP505T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 48TQFP  /  dsPIC series Microcontroller IC 16-Bit 100MHz 256KB (256K x 8) FLASH 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33CK, Functional Safety (FuSa)
Package Tape & Reel
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 39
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 24K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 19x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number DSPIC33CK256MP505
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC33CK256MP505T-I/PTCT,DSPIC33CK256MP505T-I/PTTR,DSPIC33CK256MP505T-I/PTDKR
Standard Package 1,600
Win Source Part Number 1169221-DSPIC33CK256MP505T-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK256MP505T-I/PT CAD Model

Description

Product Overview: DSPIC33CK256MP505T-I/PT

The DSPIC33CK256MP505T-I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This integration makes it an ideal choice for applications requiring complex algorithms and control systems, such as motor control, power conversion, and sensor processing.

Key Features

  • Core Processor: The device features a dsPIC33CK core with a 16-bit architecture, providing a perfect balance between processing power and control efficiency.
  • Program Memory: It comes with 256 KB of flash memory, allowing ample space for complex applications and algorithms.
  • RAM: The DSC is equipped with 48 KB of RAM, which facilitates efficient data handling and temporary data storage during operations.
  • Speed: Operating at a maximum frequency of 100 MHz, the DSPIC33CK256MP505T-I/PT delivers high-speed performance for time-critical tasks.
  • I/O and Peripherals: It boasts a rich set of peripherals, including ADCs, DACs, PWM channels, and communication interfaces such as UART, SPI, and I2C, providing versatile connectivity and control options.
  • Temperature Range: The device operates over an industrial temperature range, from -40°C to +125°C, ensuring reliability in harsh environments.
  • Package: Housed in a 64-TQFP package, the DSC offers a compact footprint suitable for space-constrained applications.

Applications

The DSPIC33CK256MP505T-I/PT is designed for a wide range of applications. Its robust processing capabilities make it ideal for advanced motor control systems, such as those found in electric vehicles and industrial automation. It's also well-suited for power supply and power management systems, including inverters, converters, and UPS systems. Additionally, its high-speed data acquisition and signal processing capabilities make it a good fit for sensor interfacing and management in IoT devices, medical equipment, and instrumentation.

Conclusion

Overall, the DSPIC33CK256MP505T-I/PT from Microchip Technology is a powerful and versatile digital signal controller that combines the best of both worlds: the ease of use of a microcontroller with the advanced computational capabilities of a DSP. Its extensive set of features and peripherals, coupled with its high-speed processing power, make it an excellent choice for engineers looking to develop sophisticated control systems across a broad range of industries.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess