EN
  • EN
  • DE

DSPIC33CK32MC102-I/SS

Part No DSPIC33CK32MC102-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa)
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, Smart Card, WDT
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 11x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number DSPIC33CK32MC102
Other Names 150-DSPIC33CK32MC102-I/SS
Standard Package 47
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264503-DSPIC33CK32MC102-I/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK32MC102-I/SS CAD Model

Description

dSPIC33CK32MC102-I/SS - Microchip Technology

The dSPIC33CK32MC102-I/SS is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed to deliver the performance and precision required for sophisticated control applications. This high-performance, 16-bit DSC operates at a maximum frequency of 100 MHz and is part of the dSPIC33CK family, known for its excellent computational capabilities and flexible communication options.

Featuring 32 KB of flash memory and 8 KB of RAM, this device is capable of handling complex algorithms and processing tasks without compromising on speed or efficiency. Its advanced architecture includes an innovative CPU with a modified Harvard architecture, which allows it to execute instructions and access data simultaneously, thus providing a significant boost in performance.

The dSPIC33CK32MC102-I/SS comes in a 28-pin SSOP package, making it a compact solution for space-constrained applications. It operates over an industrial temperature range, ensuring reliable performance under challenging environmental conditions.

One of the key features of this DSC is its advanced motor control PWMs, which are highly beneficial for driving motors in applications such as robotics, automotive, and industrial automation. The device also includes a variety of peripherals, such as UART, SPI, and I2C modules, allowing for versatile communication with other components in an embedded system. Additionally, its 12-bit Analog-to-Digital Converters (ADCs) provide precise measurement of analog signals, which is crucial for real-time control applications.

For developers looking to implement safety-critical applications, the dSPIC33CK32MC102-I/SS offers features like fail-safe clock monitoring, windowed watchdog timer, and deadman timer, which contribute to the overall system reliability. The device also supports DSP instructions, which are essential for applications requiring signal processing, such as audio processing or advanced sensor fusion.

In summary, the dSPIC33CK32MC102-I/SS from Microchip Technology is a robust, feature-rich digital signal controller that provides an optimal balance of performance, memory, and peripheral integration, making it an ideal choice for a wide range of high-performance control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7836 $52.9704
33+ $3.1045 $102.4485
50+ $3.0075 $150.3750
69+ $2.9105 $200.8245
89+ $2.8135 $250.4015
119+ $2.5224 $300.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess