EN
  • EN
  • DE

DSPIC33CK64MP102-I/SS

Part No DSPIC33CK64MP102-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33CK, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, QEI, Smart Card, WDT
Number of I/O 21
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 12x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number DSPIC33CK64MP102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368539-DSPIC33CK64MP102-I/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK64MP102-I/SS CAD Model

Description

Microchip Technology's DSPIC33CK64MP102-I/SS: A High-Performance Digital Signal Controller

The dSPIC33CK64MP102-I/SS is a cutting-edge digital signal controller (DSC) from Microchip Technology, tailored for applications requiring an optimal combination of data processing power and robust control capabilities. As a member of Microchip's dsPIC33C family, this DSC is designed to deliver performance, efficiency, and flexibility for a wide range of applications, including automotive systems, industrial control, motor control, and power conversion.

This 16-bit DSC operates at a maximum frequency of 100 MHz, featuring a modified Harvard architecture that enables the execution of instructions and data fetching in a single cycle. The core of the DSPIC33CK64MP102-I/SS is designed with an advanced instruction set optimized for digital signal processing (DSP), which makes it ideal for math-intensive applications.

One of the key features of this device is its large 64 KB of on-chip flash memory, which provides ample space for application code storage. Additionally, 8 KB of SRAM ensures smooth and efficient handling of data. The DSPIC33CK64MP102-I/SS also boasts a rich set of peripherals, including advanced analog features like a 12-bit ADC, multiple PWM outputs, and various communication interfaces such as UART, SPI, and I2C for easy integration into complex systems.

The DSC comes in a compact 28-SSOP (Shrink Small Outline Package) form factor, making it suitable for space-constrained applications. Its extended temperature range and robust design ensure reliable operation in harsh environments, which is crucial for industrial and automotive applications. Furthermore, the DSPIC33CK64MP102-I/SS supports advanced motor control algorithms with its high-resolution PWMs and flexible timer configurations, enabling precise control over motor operations.

Developers can take advantage of Microchip's comprehensive software and hardware development tools to streamline the design process. The DSPIC33CK64MP102-I/SS is supported by the MPLAB® development ecosystem, including the MPLAB X Integrated Development Environment (IDE) and the MPLAB XC16 compiler, which provides a seamless development experience from prototype to production.

Overall, the DSPIC33CK64MP102-I/SS from Microchip Technology is a powerful and versatile digital signal controller that meets the demands of high-performance embedded systems, where efficient data processing and control are paramount.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess