EN
  • EN
  • DE

DSPIC33CK64MP205-I/PT

Part No DSPIC33CK64MP205-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169133-DSPIC33CK64MP205-I/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series dsPIC™ 33CK, Functional Safety (FuSa)
Package Tray
Product Status Active
Base Product Number DSPIC33CK64MP205
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Number of I/O 39
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK64MP205-I/PT CAD Model

Description

Product Overview: DSPIC33CK64MP205-I/PT

The DSPIC33CK64MP205-I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This integration makes it an ideal choice for applications requiring complex algorithms and control systems, such as motor control, power conversion, and industrial automation.

Key Features:

  • CPU Core: At the heart of the DSPIC33CK64MP205-I/PT is a 16-bit dsPIC33CK CPU core, capable of speeds up to 100 MIPS (Million Instructions Per Second), providing the power needed for intensive computation and real-time processing.
  • Memory: It comes equipped with 64 KB of Flash memory for program storage and 8 KB of RAM for data, ensuring sufficient space for complex applications.
  • Digital Signal Processing: The device features DSP engine capabilities, including a modified Harvard architecture, 16 x 16-bit multiplication, and a 40-bit accumulator, enabling high-speed mathematical operations.
  • Robust Peripherals: A variety of peripherals support the core, including high-resolution PWMs, ADCs with up to 12-bit resolution, and multiple communication interfaces like UART, SPI, and I2C for flexible connectivity.
  • Temperature Range: This DSC operates over an industrial temperature range of -40°C to +125°C, making it robust for harsh environments.
  • Package: The DSPIC33CK64MP205-I/PT is available in a 64-pin TQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained applications.

Applications:

With its combination of processing power, memory, and peripherals, the DSPIC33CK64MP205-I/PT is well-suited for a variety of applications, including:

  • Advanced Motor Control (BLDC, PMSM, ACIM)
  • Power Supply and Power Management
  • Industrial Automation and Process Control
  • Automotive and Transportation Systems
  • Audio Processing and Prosumer Electronics

Manufacturer Support:

Microchip Technology provides extensive support for the DSPIC33CK64MP205-I/PT, including development tools, software libraries, and a global network of technical support staff. Designers can leverage Microchip's MPLAB® development environment and software frameworks to accelerate the development process and bring products to market faster.

Note: For detailed technical specifications, please refer to the DSPIC33CK64MP205-I/PT datasheet provided by Microchip Technology.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7528 $52.5392
33+ $3.0792 $101.6136
51+ $2.9830 $152.1330
70+ $2.8867 $202.0690
90+ $2.7905 $251.1450
120+ $2.5018 $300.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 223 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess