EN
  • EN
  • DE

DSPIC33EP128GM604-I/PT

Part No DSPIC33EP128GM604-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Part Number Series DSPIC33EP128GM604
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807486-DSPIC33EP128GM604-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GM604-I/PT CAD Model

Description

dSPIC33EP128GM604-I/PT Product Overview

The dSPIC33EP128GM604-I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to meet the demanding requirements of modern embedded control applications. This device is part of the dsPIC33E series and provides an ideal solution for applications that require advanced digital signal processing capabilities along with the functionality of a microcontroller.

Key Features

  • High-Performance DSC Core: The device features a 16-bit dsPIC33E digital signal controller core with a maximum speed of 70 MIPS, providing the computational power required for complex algorithms and signal processing tasks.
  • Large Memory Capacity: It comes with 128 KB of flash memory and 16 KB of RAM, offering ample space for application code and data storage.
  • Advanced Peripheral Integration: This DSC includes a variety of integrated peripherals such as high-speed PWM modules, ADCs with 12-bit resolution, and multiple communication interfaces like UART, SPI, and I2C, facilitating versatile system designs.
  • Robust Design: The dSPIC33EP128GM604-I/PT operates within an extended temperature range and is available in a 64-pin TQFP package, ensuring reliable performance in harsh environments.
  • Flexible Clock Options: The device supports various clock modes, including an internal oscillator and external crystal options, allowing precise control over system timing for different application needs.

Applications

The dSPIC33EP128GM604-I/PT is designed for a wide range of applications, including:

  • Motor Control
  • Power Supplies
  • Advanced Lighting Systems
  • Industrial Automation
  • Audio Applications
  • Automotive Systems

Development Support

Microchip Technology provides comprehensive development support for the dSPIC33EP128GM604-I/PT, including software libraries, development boards, and the MPLAB® Integrated Development Environment (IDE). This ecosystem simplifies the development process, from initial prototyping to final production, ensuring a smooth path to market for products utilizing this advanced DSC.

With its powerful core, extensive memory, and rich set of peripherals, the dSPIC33EP128GM604-I/PT from Microchip Technology stands out as a versatile and efficient choice for engineers looking to incorporate advanced DSP functionality into their designs.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6047 $50.4188
10+ $10.3423 $103.4230
15+ $10.0191 $150.2865
21+ $9.6959 $203.6139
27+ $9.3727 $253.0629
36+ $8.4032 $302.5152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess