EN
  • EN
  • DE

DSPIC33EP128GP502T-I/MM

Part No DSPIC33EP128GP502T-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203088-DSPIC33EP128GP502T-I/MM
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series dsPIC™ 33EP
Package Tape & Reel (TR)
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GP502T-I/MM CAD Model

Description

dSPIC33EP128GP502T-I/MM Digital Signal Controller

The dSPIC33EP128GP502T-I/MM is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational performance of a digital signal processor. This 16-bit DSC is part of Microchip's dsPIC33E series, which is tailored for applications requiring a perfect blend of power efficiency and processing capability.

Key Features

  • Core Performance: The device boasts a 70 MIPS dsPIC® DSC core with DSP and enhanced on-chip features, providing a powerful engine for complex algorithms and control systems.
  • Program Memory: It comes with 128 KB of flash memory and 8 KB of RAM, allowing for robust application development and data storage.
  • Digital I/O: The controller includes various peripherals such as UART, SPI, and I2C modules for versatile communication options, as well as PWM outputs for precise control in power applications.
  • Advanced Analog Features: With its 12-bit ADCs, comparators, and op-amps, this DSC supports sophisticated analog integration for real-time monitoring and control.
  • Temperature Range: The dSPIC33EP128GP502T-I/MM is operational over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: The device is available in a 28-pin QFN package, which is ideal for space-constrained applications.

Applications

The dSPIC33EP128GP502T-I/MM excels in a variety of applications where digital signal processing is key. This includes motor control, power supplies, automotive systems, and embedded audio applications. Its robust feature set also makes it a prime choice for industrial control systems, medical devices, and IoT applications requiring efficient signal processing capabilities.

Design Support

Microchip Technology provides extensive support for the dSPIC33EP128GP502T-I/MM with development tools, software libraries, and application notes. Designers can leverage Microchip's MPLAB® IDE and associated development boards to streamline the development process and reduce time to market.

With its combination of performance, memory, and rich peripheral set, the dSPIC33EP128GP502T-I/MM from Microchip Technology is a versatile solution for designers looking to bridge the gap between traditional microcontrollers and digital signal processors.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3525 $58.8775
27+ $4.3918 $118.5786
41+ $4.2546 $174.4386
57+ $4.1173 $234.6861
73+ $3.9801 $290.5473
98+ $3.5683 $349.6934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,811 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess