EN
  • EN
  • DE
  • IT

DSPIC33EP128GP506-E/PT

Part No DSPIC33EP128GP506-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name DSPIC33EP128GP506
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869737-DSPIC33EP128GP506-E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GP506-E/PT CAD Model

Description

Microchip Technology's DSPIC33EP128GP506-E/PT Microcontroller

Microchip Technology's DSPIC33EP128GP506-E/PT is a high-performance, 16-bit digital signal controller (DSC) that combines the benefits of a microcontroller with the processing power of a digital signal processor. This versatile component is designed to cater to the demanding requirements of modern embedded control applications.

The DSPIC33EP128GP506-E/PT features a robust architecture with a maximum CPU speed of 70 MIPS, providing the computational power needed for complex algorithms and signal processing tasks. It is equipped with 128 KB of flash memory and 16 KB of RAM, ensuring ample space for application code and data storage.

Key Features:

  • CPU Speed: Up to 70 MIPS performance for efficient processing and quick response times.
  • Memory: 128 KB of flash memory and 16 KB of SRAM, ideal for complex applications.
  • Peripheral Features: Includes a variety of peripherals such as UART, SPI, I2C modules, and advanced PWM for comprehensive system control.
  • Analog Features: Integrated with a 10-bit A/D converter, providing accurate analog-to-digital conversions.
  • Operating Voltage: Ranges from 3.0V to 3.6V, making it suitable for a wide array of power-sensitive applications.
  • Temperature Range: Operates within an industrial temperature range, ensuring reliability under various environmental conditions.
  • Packaging: Available in a 64-pin TQFP package, which is ideal for space-constrained applications.

This microcontroller is a perfect fit for applications that require a mix of control and signal processing capabilities such as motor control, power supplies, advanced sensors, and general-purpose embedded control. The DSPIC33EP128GP506-E/PT also supports DSP instructions, which allows for efficient execution of mathematical operations, making it a great choice for applications involving filtering, FFTs, and other DSP algorithms.

With its robust set of features, the DSPIC33EP128GP506-E/PT from Microchip Technology is an excellent choice for designers looking for a single-chip solution that offers both the flexibility of a microcontroller and the processing power of a DSP. Its versatility and performance make it an ideal choice for a wide range of applications in the automotive, industrial, and consumer electronics markets.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess