EN
  • EN
  • DE

DSPIC33EP128GS806-I/PT

Part No DSPIC33EP128GS806-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series dsPIC™ 33EP, Functional Safety (FuSa)
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 22x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name DSPIC33EP128GS806
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869739-DSPIC33EP128GS806-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GS806-I/PT CAD Model

Description

dSPIC33EP128GS806-I/PT: A High-Performance Digital Signal Controller from Microchip Technology

The dSPIC33EP128GS806-I/PT is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed to deliver the computational power and speed of a digital signal processor (DSP) combined with the versatility and ease of use of a microcontroller (MCU). This powerful DSC is part of Microchip's dSPIC33E family, which is specifically engineered for applications requiring efficient, high-speed digital signal processing capabilities such as motor control, power conversion, and sensor processing.

Key Features:

  • High-Performance DSC Core: With its 70 MIPS performance at 3.3V, the dSPIC33EP128GS806-I/PT can execute digital signal processing algorithms efficiently, making it ideal for computationally intensive applications.
  • Ample Program Memory: The device comes with 128KB of flash memory, providing ample space for complex programs and algorithms.
  • Generous RAM: Equipped with 8KB of RAM, this DSC allows for efficient data manipulation and buffering.
  • Advanced Analog Features: It includes a variety of analog features such as a 10-bit A/D converter, comparators, and operational amplifiers, facilitating precise control and measurement in mixed-signal environments.
  • Robust Peripheral Set: The dSPIC33EP128GS806-I/PT boasts a rich set of peripherals including PWM outputs, input capture, timers, UART, SPI, and I2C modules, providing versatile interface options.
  • Flexible Communication: With multiple serial communication interfaces, this DSC can easily integrate into a variety of systems and networks.

Applications:

The dSPIC33EP128GS806-I/PT is ideal for a wide range of applications, including:

  • Advanced motor control systems
  • Power supply and power management systems
  • Industrial automation and process control
  • Audio and speech processing
  • Automotive and transportation systems

Package and Quality:

This DSC is available in a 64-TQFP (Thin Quad Flat Pack) package, ensuring compactness and reliability for space-constrained designs. Microchip Technology's commitment to quality means the dSPIC33EP128GS806-I/PT is designed to meet high standards of performance and durability, suitable for demanding industrial environments.

With its exceptional combination of digital signal processing power, microcontroller flexibility, and a comprehensive suite of peripherals, the dSPIC33EP128GS806-I/PT from Microchip Technology is a versatile and powerful component for your advanced digital control applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9550 $59.7750
11+ $9.8092 $107.9012
16+ $9.5027 $152.0432
22+ $9.1961 $202.3142
29+ $8.8896 $257.7984
38+ $7.9700 $302.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess