EN
  • EN
  • DE

DSPIC33EP128MC204T-I/ML

Part No DSPIC33EP128MC204T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44QFN / dsPIC series Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 44-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP
Package Tape & Reel
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 16
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number DSPIC33EP128MC204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC33EP128MC204T-I/ML-ND,DSPIC33EP128MC204T-I/MLCT,DSPIC33EP128MC204T-I/MLTR,DSPIC33EP128MC204T-I/MLDKR
Standard Package 1,600
Win Source Part Number 1056343-DSPIC33EP128MC204T-I/ML
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128MC204T-I/ML CAD Model

Description

dSPIC33EP128MC204T-I/ML - High-Performance Digital Signal Controller

The dSPIC33EP128MC204T-I/ML is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the added benefits of a digital signal processor. This integration makes it an ideal choice for applications requiring complex algorithms, high-speed control operations, and the need to handle multiple tasks simultaneously.

At the heart of this DSC is a robust 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip features. The dSPIC33EP128MC204T-I/ML is equipped with 128 KB of flash memory and 16 KB of RAM, providing ample space for complex applications and the ability to execute instructions quickly and efficiently.

This device comes in a compact 44-pin QFN package, making it suitable for space-constrained applications while still offering a broad range of peripherals. It operates over an extended temperature range (-40°C to +125°C), ensuring reliability and performance under harsh conditions.

Key Features:

  • High-Performance DSC Core: Capable of 70 MIPS performance at 3.3V, allowing for fast and efficient processing of DSP algorithms.
  • Ample Memory: Features 128 KB of flash memory and 16 KB of SRAM, providing sufficient space for application code and data storage.
  • Advanced Peripherals: Includes a variety of peripherals such as QEI (Quadrature Encoder Interface), High-Speed PWM, and Analog-to-Digital Converters (ADCs) with high resolution, which are essential for motor control and other precision applications.
  • Communication Interfaces: Offers multiple communication interfaces including UART, SPI, I2C, and CAN for versatile connectivity options.
  • Robust Design: The device's extended temperature range and QFN packaging make it suitable for industrial applications that demand high reliability.
  • Power Management: Features flexible options for power-saving including multiple idle modes and a low-power management mode for energy efficiency.

The dSPIC33EP128MC204T-I/ML is a powerful solution for developers looking to integrate advanced control features into their designs with minimal overhead and maximum performance. Its combination of high-speed processing, extensive memory, and a rich set of peripherals makes it a versatile choice for applications in automotive, industrial control, Internet of Things (IoT), and consumer electronics.

Microchip Technology's commitment to quality and longevity ensures that this DSC is not only powerful but also a reliable component for your long-term product development needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,392 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess