EN
  • EN
  • DE

DSPIC33EP128MC206-E/MR

Part No DSPIC33EP128MC206-E/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001087-DSPIC33EP128MC206-E/MR
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tube
Package / Case 64-VFQFN Exposed Pad
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Base Product Number DSPIC33EP128MC206
Product Status Active
Speed 60 MIPs
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128MC206-E/MR CAD Model

Description

Microchip Technology's DSPIC33EP128MC206-E/MR

The DSPIC33EP128MC206-E/MR is a high-performance, 16-bit Digital Signal Controller (DSC) crafted by Microchip Technology, a leader in microcontroller solutions. This advanced product integrates the versatility of a microcontroller with the computational prowess of a digital signal processor, making it an ideal choice for a wide array of applications that require sophisticated control algorithms and high-speed data processing.

Key Features

  • Enhanced Performance: The DSPIC33EP128MC206-E/MR boasts a 70 MIPS (Million Instructions Per Second) performance at 3.3V, enabling fast and efficient data processing and control tasks.
  • Generous Memory: With 128KB of flash memory and 8KB of RAM, this DSC provides ample space for complex applications and data buffering.
  • Dual Partition Flash with Live Update: This feature allows for uninterrupted operation and firmware updates, enhancing reliability and uptime for critical applications.
  • Advanced Control Peripherals: The device includes motor control PWMs, ADCs, and other peripherals that support complex control tasks such as those found in motor control and power conversion applications.
  • Robust Connectivity: A variety of serial communication interfaces, including I2C, SPI, UART, and CAN bus, ensure that the DSPIC33EP128MC206-E/MR can easily communicate with other devices in a system.
  • Flexible Power Management: The DSC offers multiple power-saving modes, allowing designers to optimize the power consumption for their specific application needs.

Applications

The DSPIC33EP128MC206-E/MR is well-suited for a range of applications, especially where precise control and high-speed processing are required. Common use cases include:

  • Industrial Automation
  • Motor Control
  • Power Supply and Conversion
  • Automotive and Transportation Systems
  • Medical Devices
  • Internet of Things (IoT) Devices

Designed with an eye on robustness and versatility, the DSPIC33EP128MC206-E/MR comes in a 64-pin QFN package, ensuring a compact footprint for space-constrained applications. Its extended temperature range and high level of integration make it a reliable choice for engineers and designers seeking a balance between performance and ease of use.

For detailed technical specifications, application support, and additional resources, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess