EN
  • EN
  • DE

ST72F561J9TCE

Part No ST72F561J9TCE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit ST7 CISC 60KB Flash 5V 44-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Data Bus Width 8 b
Interface CAN, SCI, SPI
Max Frequency 8 MHz
Maximum Operating Temperature 125 °C
Max Power Dissipation 500 mW
Memory Size 60 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Pins 44
Number of Programmable I/O 48
Number of Timers/Counters 2
Operating Supply Voltage 5 V
Radiation Hardening No
RAM Size 2 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 997481-ST72F561J9TCE
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72F561J9TCE CAD Model

Description

STMicroelectronics ST72F561J9TCE Microcontroller

The ST72F561J9TCE is a high-performance microcontroller from STMicroelectronics, designed to offer a robust solution for a wide range of embedded applications. This 8-bit MCU is based on the industry-standard STM7 platform, ensuring ease of development and compatibility with a variety of development tools and software libraries.

At the heart of the ST72F561J9TCE lies a powerful STM7 core, which provides the perfect balance between processing power and energy efficiency. With a maximum operating frequency of up to 16 MHz, this microcontroller can handle complex tasks while maintaining low power consumption. It is equipped with 60KB of on-chip Flash memory, providing ample space for application code and data storage, and 2KB of RAM for efficient data processing.

Key Features:

  • Core: STM7 8-bit core with up to 16 MHz clock speed.
  • Memory: 60KB Flash program memory and 2KB RAM.
  • I/O Ports: Numerous I/O ports for versatile connectivity, including 52 multifunctional bidirectional I/O lines.
  • Timers: Integrated timers, including a main timer, two 16-bit timers, and a watchdog timer for system reliability.
  • Communication Interfaces: A rich set of communication interfaces such as SPI, I2C, and SCI (UART) for serial communication.
  • ADC: 10-bit analog-to-digital converter with up to 16 channels, enabling the MCU to interface with analog sensors and devices.
  • Supply Voltage: Operates at a voltage range of 4.5V to 5.5V, suitable for a variety of power supplies.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation in harsh environments.
  • Packaging: Available in a 80-pin TQFP package, which is ideal for space-constrained applications.

The ST72F561J9TCE also features an in-circuit debugging and programming interface, which simplifies the development process and reduces time to market. In addition, its comprehensive interrupt management and low-power modes make it an excellent choice for battery-operated devices.

Whether you're designing automotive systems, industrial controls, or consumer electronics, the ST72F561J9TCE offers the performance, reliability, and flexibility needed to create innovative and efficient products. With STMicroelectronics' commitment to quality, this microcontroller stands as a solid foundation for any embedded system.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess