EN
  • EN
  • DE

STM32F423MHY3TR

Part No STM32F423MHY3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 81WLCSP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 81-WLCSP (4.04x3.95)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 60
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 81-UFBGA, WLCSP
Supplier Device Package 81-WLCSP (4.04x3.95)
Base Product Number STM32
Standard Package 5,000
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1262892-STM32F423MHY3TR
Ultra Librarian 3D Model Ultra Librarian STM32F423MHY3TR CAD Model

Description

STM32F423MHY3TR Microcontroller

The STM32F423MHY3TR is a high-performance microcontroller from STMicroelectronics, which is part of their advanced STM32F4 series. This microcontroller is designed to offer the perfect balance between power efficiency and processing capability, making it an ideal choice for a wide range of applications in the industrial, consumer, health, and high-end embedded system markets.

The STM32F423MHY3TR is built on the cutting-edge ARM Cortex-M4 processor core, which includes a floating-point unit (FPU) for precise computations and digital signal processing (DSP) instructions that enhance its capability to handle complex algorithms. This core operates at a frequency of up to 180 MHz, providing the computational power necessary to manage demanding tasks.

This microcontroller features a rich set of peripherals that include multiple I/O ports, USART, SPI, I2C interfaces, and CAN bus, allowing for flexible connectivity options. It also comes with advanced timers, analog comparators, and a 12-bit ADC (Analog to Digital Converter) for precise measurement and control tasks.

With its integrated USB 2.0 full-speed device/host/OTG controller with PHY, the STM32F423MHY3TR offers streamlined connectivity for a variety of USB-based applications. The inclusion of a real-time clock, backup registers, and the ST's unique ART Accelerator™ ensures efficient timing and faster application execution.

The microcontroller's memory configuration is well-suited for complex applications, featuring up to 1 MB of Flash memory and up to 256 KB of SRAM. This memory space is essential for storing large application code and for ensuring smooth operation when handling multiple tasks.

Designed with power efficiency in mind, the STM32F423MHY3TR supports multiple power-saving modes, including a low-power run mode and a standby mode with ultra-low power consumption, making it particularly suitable for battery-operated devices.

In terms of reliability and security, the STM32F423MHY3TR offers features like a memory protection unit (MPU), which safeguards the system from unauthorized access, and a boot loader that supports secure firmware updates.

Available in a 169-pin UFBGA package, the STM32F423MHY3TR is a robust microcontroller solution that meets the requirements of sophisticated and power-sensitive applications. Its combination of performance, memory, and rich peripheral set ensures that it can be the core of innovative and efficient systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess