EN
  • EN
  • DE
  • IT

DSPIC33EP256GM706-I/PT

Part No DSPIC33EP256GM706-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series dsPIC™ 33EP
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 30x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name DSPIC33EP256GM706
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869744-DSPIC33EP256GM706-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256GM706-I/PT CAD Model

Description

The DSPIC33EP256GM706-I/PT is a high-performance, 16-bit digital signal processor (DSP) from Microchip Technology. It features a dual-core CPU with a combined performance of 70 MIPS, 256 KB of flash memory, 16 KB of RAM, and a wide range of peripherals, including 12 motor control channels, 8/8 input/output capture channels, 2 quadrature encoder interfaces, and 4 operational amplifiers.

The DSPIC33EP256GM706-I/PT is ideal for a wide range of applications, including:

Industrial automation Motor control Power electronics Medical devices Automotive applications Consumer electronics Some of the key features of the DSPIC33EP256GM706-I/PT include:

Dual-core CPU with a combined performance of 70 MIPS 256 KB of flash memory 16 KB of RAM 12 motor control channels 8/8 input/output capture channels 2 quadrature encoder interfaces 4 operational amplifiers 10/100 Mbps Ethernet MAC USB 2.0 interface CAN 2.0B interface SPI and I2C interfaces 16-bit ADC with 16 channels 12-bit DAC with 2 channels The DSPIC33EP256GM706-I/PT is available in a 64-TQFP package. It is also supported by a wide range of development tools, including the MPLAB X IDE and the MPLAB XC16 compiler.

Here are some specific examples of applications where the DSPIC33EP256GM706-I/PT can be used:

Industrial automation: The DSPIC33EP256GM706-I/PT can be used to control a wide range of industrial equipment, such as robots, CNC machines, and conveyor belts. It can also be used to collect and process data from sensors and other devices. Motor control: The DSPIC33EP256GM706-I/PT is ideal for controlling a wide range of motors, including AC motors, DC motors, and servo motors. It can also be used to implement complex motor control algorithms, such as field-oriented control (FOC). Power electronics: The DSPIC33EP256GM706-I/PT can be used to control a variety of power electronics devices, such as power supplies, inverters, and converters. It can also be used to implement complex power conversion algorithms, such as pulse-width modulation (PWM) and maximum power point tracking (MPPT). Medical devices: The DSPIC33EP256GM706-I/PT can be used to control a variety of medical devices, such as ventilators, infusion pumps, and imaging devices. It can also be used to implement complex medical algorithms, such as signal processing and image analysis. Automotive applications: The DSPIC33EP256GM706-I/PT can be used to control a variety of automotive systems, such as engine control units, anti-lock braking systems (ABS), and traction control systems. It can also be used to implement complex automotive algorithms, such as fuel injection control and emissions control. Consumer electronics: The DSPIC33EP256GM706-I/PT can be used to control a variety of consumer electronics devices, such as smart TVs, game consoles, and wearables. It can also be used to implement complex consumer electronics algorithms, such as audio processing and image processing. Overall, the DSPIC33EP256GM706-I/PT is a powerful and versatile DSP that can be used in a wide range of applications. It is ideal for applications that require high performance, low power consumption, and a wide range of peripherals.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess