EN
  • EN
  • DE

DSPIC33EP256GP504-I/PT

Part No DSPIC33EP256GP504-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 44TQFP / dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 35
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number DSPIC33EP256GP504
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC33EP256GP504IPT
Standard Package 160
Win Source Part Number 1322594-DSPIC33EP256GP504-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256GP504-I/PT CAD Model

Description

Product Overview: DSPIC33EP256GP504-I/PT

Manufacturer: Microchip Technology

Product Category: Microcontrollers and Processors

The DSPIC33EP256GP504-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, offering the best of both worlds: the processing power of a Digital Signal Processor (DSP) and the functionality of a microcontroller (MCU). This particular device is part of the dsPIC33E series, which is designed to deliver increased performance, memory, and peripheral set for demanding control applications.

With its 256KB of flash memory and 32KB of RAM, this DSC is an ideal choice for advanced applications that require complex algorithms and high-speed control operations. It operates at a maximum frequency of 70 MHz, providing ample processing power for tasks such as motor control, power conversion, and sensor processing.

The DSPIC33EP256GP504-I/PT comes in a 44-pin TQFP (Thin Quad Flat Package) and features an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments. The device is also equipped with a variety of peripherals, including:

  • High-speed PWM modules
  • 12-bit Analog-to-Digital Converters (ADCs)
  • Comparators
  • Serial communication modules (UART, SPI, I2C)
  • Charge Time Measurement Unit (CTMU) for touch sensing

One of the standout features of the DSPIC33EP256GP504-I/PT is its advanced motor control PWMs, which, along with its high-speed ADCs, make it highly suitable for high-performance, precision motor control applications. Additionally, the device supports DSP instructions, which enable efficient execution of math-intensive operations, further enhancing its capability for digital signal processing tasks.

For developers, Microchip Technology provides comprehensive support through their MPLAB development environment, which includes software libraries, code examples, and the MPLAB XC16 compiler. This support, combined with the device's advanced features, makes the DSPIC33EP256GP504-I/PT a versatile and powerful component for a wide range of embedded system applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,629 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess