EN
  • EN
  • DE

DSPIC33EP256GP506-H/MR

Part No DSPIC33EP256GP506-H/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64VQFN  /  dsPIC series Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tube
Product Status Obsolete
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 16
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number DSPIC33EP256GP506
MSL Level 1 (Unlimited)
ECCN 3A001A2A
HTSUS 8542.31.0001
Standard Package 40
Win Source Part Number 1056346-DSPIC33EP256GP506-H/MR
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256GP506-H/MR CAD Model

Description

Microchip Technology's DSPIC33EP256GP506-H/MR

The DSPIC33EP256GP506-H/MR is a high-performance digital signal controller (DSC) from the reputable Microchip Technology, designed to cater to the demanding needs of modern embedded control applications. This 16-bit microcontroller integrates the power of a DSP with the ease-of-use of an MCU, making it an ideal choice for applications requiring sophisticated algorithms and precise control such as in automotive, industrial control systems, and communication devices.

Key Features

  • Enhanced Performance: With a 70 MIPS DSP engine, this DSC offers the computational power required for advanced digital signal processing tasks, ensuring smooth and efficient operation of complex algorithms.
  • Ample Memory: It boasts 256 KB of flash memory and 32 KB of RAM, providing ample space for application code and data storage, which is essential for multitasking environments and data-intensive processes.
  • Robust Peripheral Set: The device includes a rich set of peripherals such as UART, SPI, I2C modules, and a 12-bit Analog-to-Digital Converter (ADC), which are crucial for interfacing with sensors, actuators, and other ICs.
  • Motor Control PWMs: Specialized PWMs with high-resolution capability make it suitable for precise motor control applications, ensuring accurate speed and torque control.
  • Flexible Connectivity: This DSC supports various communication protocols, which allows for versatile connectivity options in complex systems.
  • Extended Temperature Range: The H-grade version of the DSPIC33EP256GP506 is specified for high-temperature operation, making it reliable in environments with extreme thermal conditions.
  • Package and Quality: The microcontroller comes in a 64-pin QFN package, which is known for its small footprint and excellent thermal performance. It is built to meet high-quality standards, ensuring reliability and longevity in the field.

Applications

The DSPIC33EP256GP506-H/MR is versatile enough to be used in a wide range of applications, including but not limited to:

  • Advanced Motor Control Systems
  • Automotive and Transportation
  • Industrial Automation and Process Control
  • Power Supply and Conversion
  • Communication Systems
  • Medical Devices

With its robust feature set and high-temperature operation capability, the DSPIC33EP256GP506-H/MR from Microchip Technology stands out as a top-tier solution for designers looking for a mix of performance, memory, and peripherals in a single chip.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess