EN
  • EN
  • DE

DSPIC33EP256MC204-I/PT

Part No DSPIC33EP256MC204-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 44TQFP / dsPIC series Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 16
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number DSPIC33EP256MC204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC33EP256MC204IPT
Standard Package 160
Win Source Part Number 1056348-DSPIC33EP256MC204-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256MC204-I/PT CAD Model

Description

Microchip Technology's DSPIC33EP256MC204-I/PT Microcontroller

The DSPIC33EP256MC204-I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the power of a DSP (Digital Signal Processor) with the simplicity of an MCU (Microcontroller). This 16-bit microcontroller is an ideal choice for applications requiring complex algorithms and control functions, including industrial control systems, motor control, power supplies, and Internet of Things (IoT) devices.

Key Features:

  • Enhanced Performance: The device operates at a maximum frequency of 70 MIPS (Million Instructions Per Second), providing the computational power needed for demanding applications.
  • Ample Memory: With 256 KB of flash memory and 16 KB of RAM, the DSPIC33EP256MC204-I/PT can handle complex programs and data-intensive operations.
  • Dual Partition Flash with Live Update: This feature allows for firmware updates with minimal interruption, enhancing the reliability and flexibility of the system.
  • Advanced Motor Control: Built-in PWM (Pulse Width Modulation) modules support sophisticated motor control techniques for efficient and precise operation.
  • Robust Peripheral Set: The microcontroller includes a variety of peripherals, such as ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), UARTs (Universal Asynchronous Receiver/Transmitters), SPI (Serial Peripheral Interface), and I2C modules for versatile connectivity and data communication.

Package and Temperature Range:

The DSPIC33EP256MC204-I/PT is available in a 64-pin TQFP (Thin Quad Flat Package) that offers a compact footprint while providing ample I/O (Input/Output) lines for interfacing with external components. It is designed to operate within the industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh environmental conditions.

Applications:

Thanks to its powerful DSP capabilities and flexible MCU architecture, the DSPIC33EP256MC204-I/PT is suitable for a wide range of applications, such as:

  • Advanced motor control systems
  • Automotive and transportation
  • Industrial automation and process control
  • Power management systems
  • Medical devices
  • Audio and voice processing

Overall, the DSPIC33EP256MC204-I/PT from Microchip Technology is a versatile and powerful solution for engineers looking to integrate advanced control features and signal processing capabilities into their designs.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8791 $56.3730
65+ $1.5419 $100.2235
105+ $1.4937 $156.8385
140+ $1.4455 $202.3700
180+ $1.3973 $251.5140
240+ $1.2528 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess