EN
  • EN
  • DE

DSPIC33EP256MU806-I/MR

Part No DSPIC33EP256MU806-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 51
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 12K x 16
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number DSPIC33EP256MU806
Other Names DSPIC33EP256MU806IMR
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264461-DSPIC33EP256MU806-I/MR
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256MU806-I/MR CAD Model

Description

dSPIC33EP256MU806-I/MR - High-Performance Digital Signal Controller

The dSPIC33EP256MU806-I/MR is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed to deliver the perfect combination of power and efficiency for demanding applications. This 16-bit microcontroller integrates the performance of a digital signal processor (DSP) with the simplicity of use of a microcontroller (MCU), providing an optimal solution for advanced control systems.

Key Features:

  • High-Performance CPU: The core of dSPIC33EP256MU806-I/MR operates at 70 MIPS (Million Instructions Per Second) and is enhanced with DSP engine capabilities, making it ideal for high-speed control applications.
  • Large Memory Capacity: Equipped with 256 KB of flash memory and 32 KB of RAM, this DSC provides ample space for complex algorithms and software stacks.
  • Robust Peripheral Set: A wide range of peripherals, including high-speed analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and multiple communication interfaces (I2C, SPI, UART), facilitate versatile connectivity and control options.
  • Advanced Motor Control: With dedicated motor control PWMs and a Quadrature Encoder Interface, this device is tailored for sophisticated motor control applications.
  • Flexible Power Management: The dSPIC33EP256MU806-I/MR supports various power-saving modes, allowing for efficient power management in battery-operated devices.
  • Robust Design: The device's extended temperature range and high resistance to environmental factors make it suitable for industrial and automotive applications.

Applications:

The dSPIC33EP256MU806-I/MR excels in applications that require intensive processing and precise control, such as:

  • Advanced Motor Control Systems
  • Power Supply and Conversion
  • Industrial Automation
  • Automotive Control Units
  • Audio Processing
  • Internet of Things (IoT) Devices

With its robust architecture, comprehensive feature set, and high-speed processing capabilities, the dSPIC33EP256MU806-I/MR from Microchip Technology stands out as a superior choice for designers looking to push the boundaries of what's possible with digital signal control technology.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3984 $56.9920
11+ $9.3526 $102.8786
17+ $9.0603 $154.0251
23+ $8.7680 $201.6640
30+ $8.4758 $254.2740
40+ $7.5990 $303.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess