EN
  • EN
  • DE

DSPIC33EP32GP502-I/MM

Part No DSPIC33EP32GP502-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features dsPIC series Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 28-QFN-S (6x6)
Manufacturer Microchip Technology
Series dsPIC™ 33EP
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN-S (6x6)
Family Name DSPIC33EP32GP502
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869748-DSPIC33EP32GP502-I/MM
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32GP502-I/MM CAD Model

Description

Microchip Technology DSPIC33EP32GP502-I/MM Product Overview

The Microchip Technology DSPIC33EP32GP502-I/MM is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the benefits of a microcontroller with the digital signal processing capabilities of a DSP. This integrated circuit is designed to cater to a wide range of applications, from automotive and industrial control systems to consumer electronics and power management solutions.

Key Features and Benefits

  • High-Performance CPU: The DSPIC33EP32GP502-I/MM boasts a 70 MIPS dsPIC® DSC core with an enhanced instruction set, including modified Harvard architecture, 24-bit wide instructions, and 16-bit wide data path.
  • Ample Program Memory: It comes with 32 KB of flash memory and 8 KB of RAM, providing sufficient space for complex algorithms and applications.
  • Dual Partition Flash with Live Update: This feature allows for high-reliability applications by enabling firmware updates with zero downtime.
  • Robust Peripheral Set: The device is equipped with a range of peripherals, including UART, SPI, I2C modules for serial communication, advanced motor control PWMs, and multiple 16-bit and 32-bit timers, which are crucial for precise control tasks.
  • Flexible Power Management: The DSPIC33EP32GP502-I/MM supports a wide operating voltage range from 3.0V to 3.6V, and features multiple power-saving modes to reduce overall power consumption.
  • Advanced Analog Features: With a 10-bit, 1.1 MSPS Analog-to-Digital Converter (ADC), Charge Time Measurement Unit (CTMU), and a high-speed comparator, the device can handle complex analog signal processing with ease.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in extreme environments.
  • Small Form Factor: The compact 28-pin QFN package makes it ideal for space-constrained applications.

Applications

The DSPIC33EP32GP502-I/MM is versatile enough to be used in multiple domains, including:

  • Motor Control: BLDC, PMSM, ACIM, and Stepper Motors
  • Power Supplies: Converters, Inverters, and UPS
  • Automotive: Engine Control, Sensor Applications, and CAN Networks
  • Industrial Automation: PLCs, Robotics, and Process Control
  • Audio Processing: Effects Processors, Mixers, and Synthesizers

Overall, the DSPIC33EP32GP502-I/MM from Microchip Technology is a reliable and versatile DSC that offers the perfect blend of microcontroller usability and DSP performance, making it an ideal choice for developers looking to create sophisticated and power-efficient applications.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0064 $51.1088
41+ $2.4668 $101.1388
63+ $2.3898 $150.5574
87+ $2.3127 $201.2049
112+ $2.2356 $250.3872
150+ $2.0043 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 426 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess