EN
  • EN
  • DE

DSPIC33EP32GS202T-E/SS

Part No DSPIC33EP32GS202T-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SSOP / dsPIC Automotive, AEC-Q100, dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 32KB (32K x 8) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number DSPIC33EP32GS202
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 2,100
Win Source Part Number 1319170-DSPIC33EP32GS202T-E/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32GS202T-E/SS CAD Model

Description

Microchip Technology's DSPIC33EP32GS202T-E/SS Digital Signal Controller

The DSPIC33EP32GS202T-E/SS is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This DSC is part of the dsPIC33E series and is ideal for a wide range of applications that demand advanced control algorithms and high-speed data processing, such as in power supply systems, motor control, automotive products, and embedded control systems.

Key Features

  • Core Performance: The device features a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip features, allowing for fast and efficient signal processing capabilities.
  • Program Memory: It comes with 32 KB of flash memory, providing ample space for complex algorithms and applications.
  • RAM: The DSPIC33EP32GS202T-E/SS includes 4 KB of RAM, facilitating smooth and efficient data manipulation and storage.
  • Digital I/O: It offers versatile input/output options with high-speed PWM, analog-to-digital converters (ADCs), and other peripherals to interface with a variety of sensors, actuators, and other electronic components.
  • Temperature Range: This device is operational over an extended temperature range, ensuring reliable performance in extreme conditions.
  • Package: Housed in a compact 28-pin SSOP (Shrink Small Outline Package), it is suitable for space-constrained applications.
  • Power Management: Advanced power management features help to reduce power consumption and extend battery life in portable applications.

Design Flexibility

The DSPIC33EP32GS202T-E/SS is engineered to support complex, math-intensive applications, with a rich set of peripherals that provide designers the flexibility to innovate and differentiate their products. Its robust design and advanced features ensure that it can meet the needs of the most demanding applications, making it a go-to choice for engineers looking to push the boundaries of what's possible with digital signal control.

Applications

With its advanced capabilities, the DSPIC33EP32GS202T-E/SS is an excellent choice for a variety of applications, including:

  • Advanced Motor Control
  • Power Conversion and Management
  • Audio and Speech Processing
  • Industrial Automation Systems
  • Automotive and Transportation Solutions

Microchip's commitment to quality and longevity ensures that the DSPIC33EP32GS202T-E/SS is a reliable and future-proof choice for integrating sophisticated digital signal processing into your next design project.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess