EN
  • EN
  • DE

UA9637ARC

Part No UA9637ARC
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Win Source Part Number 397869-UA9637ARC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA9637ARC CAD Model

Description

The Texas Instruments UA9637ARC is a high-performance, dual differential line receiver designed to meet the stringent requirements of the industry, particularly in telecommunications and data transmission systems. This integrated circuit is a part of the venerable 9600 series, known for its reliability and robustness in various applications.

Key Features

  • Dual Channels: The UA9637ARC features two independent line receivers, each capable of handling different signals simultaneously, providing flexibility and efficiency in complex circuit designs.
  • High-Speed Operation: Engineered for speed, this line receiver operates at fast data rates, ensuring minimal delay in signal transmission and reception, making it ideal for high-speed data communication systems.
  • Compatibility: It is designed to be compatible with industry-standard requirements, allowing for seamless integration into existing systems without the need for significant redesign or additional components.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-operated or power-sensitive applications, thereby extending the operational life and reducing the overall power budget.
  • Improved Noise Immunity: With built-in features to combat electrical noise, the UA9637ARC ensures a reliable signal reception even in environments with high interference.

Applications

The versatility of the UA9637ARC allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Telecommunications systems
  • Data networking equipment
  • Serial data communication
  • Industrial control interfaces
  • Instrumentation

Quality and Reliability

Texas Instruments is a name synonymous with quality in the semiconductor industry. The UA9637ARC is manufactured to the highest standards, ensuring that each device meets TI's rigorous quality control measures. Customers can rest assured that they are getting a product that will perform reliably over the long term.

Technical Support and Resources

Comprehensive technical support is provided for the UA9637ARC, including detailed datasheets, application notes, and design resources. Texas Instruments' support team is available to assist with any technical queries or design challenges that may arise.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess