EN
  • EN
  • DE
  • IT

DSPIC33EP32MC202-I/SO

Part No DSPIC33EP32MC202-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 28-SOIC
Manufacturer Microchip Technology
Series dsPIC™ 33EP
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name DSPIC33EP32MC202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869753-DSPIC33EP32MC202-I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32MC202-I/SO CAD Model

Description

dSPIC33EP32MC202-I/SO: A High-Performance Digital Signal Controller from Microchip Technology

The dSPIC33EP32MC202-I/SO is a cutting-edge digital signal controller (DSC) designed by Microchip Technology to meet the demanding requirements of modern control applications. This DSC combines the processing power of a DSP (Digital Signal Processor) with the functionality of a microcontroller (MCU), resulting in a highly integrated and flexible solution for a wide range of applications, including motor control, power conversion, and sensing.

Key Features:

  • High-Performance DSC Core: With a 70 MIPS (million instructions per second) dsPIC DSC core, this device can execute digital signal processing algorithms efficiently, making it ideal for high-speed control applications.
  • Memory: The dSPIC33EP32MC202-I/SO is equipped with 32 KB of Flash memory and 8 KB of RAM, providing ample space for complex control algorithms and data buffering.
  • Dual Motor Control PWMs: It features advanced PWM (Pulse Width Modulation) capabilities with dedicated motor control PWMs, which are crucial for precise motor operation and power control.
  • Robust I/O Capabilities: This device includes a variety of communication interfaces such as I2C, SPI, and UART, allowing for flexible connectivity with peripheral devices and systems.
  • Enhanced Analog Features: It comes with a 10-bit A/D converter, comparators, and op-amps, facilitating direct interfacing with analog sensors and transducers.
  • Temperature Range: The operational temperature range of -40°C to +125°C ensures reliable performance in harsh environments.
  • Packaging: The dSPIC33EP32MC202-I/SO is available in a compact 28-pin SOIC package, which is suitable for space-constrained applications.

Applications:

The versatility of the dSPIC33EP32MC202-I/SO makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Advanced Motor Control Systems
  • Power Supply and Power Management Systems
  • Industrial Automation and Process Control
  • Automotive and Transportation Systems
  • Embedded Audio and Voice Processing

Overall, the dSPIC33EP32MC202-I/SO from Microchip Technology is a powerful and versatile DSC that provides a perfect blend of performance, memory, and peripherals for complex control applications, driving innovation and efficiency in the embedded systems market.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1481 $53.9253
30+ $3.4036 $102.1080
46+ $3.2973 $151.6758
63+ $3.1909 $201.0267
82+ $3.0845 $252.9290
109+ $2.7654 $301.4286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess