EN
  • EN
  • DE
  • IT

DSPIC33EP32MC202T-E/MM

Part No DSPIC33EP32MC202T-E/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28QFN / dsPIC Automotive, AEC-Q100, dsPIC™ 33EP Microcontroller IC 16-Bit 60 MIPs 32KB (10.7K x 24) FLASH 28-QFN-S (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tape & Reel
Product Status Obsolete
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I²C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 2K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Base Product Number DSPIC33EP32MC202
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1355617-DSPIC33EP32MC202T-E/MM
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32MC202T-E/MM CAD Model

Description

Microchip Technology's DSPIC33EP32MC202T-E/MM

The DSPIC33EP32MC202T-E/MM is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This makes it an ideal choice for applications that require complex algorithms and control processes, such as motor control, power supplies, and Internet of Things (IoT) devices.

Key Features:

  • Core Performance: The device boasts a 70 MIPS dsPIC® DSC core with DSP and enhanced on-chip features, enabling robust performance for demanding applications.
  • Memory: It comes equipped with 32 KB of flash memory and 4 KB of RAM, providing ample space for program storage and efficient data management.
  • Dual Partition Flash: With Live Update Flash capability, the device allows for firmware upgrades while maintaining continuous operation, a critical feature for systems that cannot afford downtime.
  • Advanced Analog Features: The DSC includes a variety of analog peripherals such as a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for precise sensor readings and analog data processing.
  • Motor Control PWMs: It offers dedicated motor control Pulse Width Modulation (PWM) outputs that are essential for driving various types of motors with accuracy and efficiency.
  • Communication Interfaces: The DSPIC33EP32MC202T-E/MM supports multiple communication protocols, including UART, SPI, and I²C, facilitating easy integration with other components and systems.
  • Temperature Range: This DSC operates over an extended temperature range of -40°C to 85°C, ensuring reliability in harsh environmental conditions.
  • Packaging: It is available in a 28-pin QFN package, providing a compact footprint for space-constrained applications.

Microchip's DSPIC33EP32MC202T-E/MM is a versatile and powerful DSC solution that combines the best of both worlds: the ease of use of a microcontroller and the processing strength of a DSP. Its comprehensive feature set and robust design make it suitable for a wide array of applications that demand high-speed and precise control.

Whether you're developing advanced industrial control systems, innovative consumer electronics, or cutting-edge automotive technologies, the DSPIC33EP32MC202T-E/MM provides a reliable and efficient platform for your design needs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess