EN
  • EN
  • DE

DSPIC33EP32MC502-I/MM

Part No DSPIC33EP32MC502-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 28-QFN-S (6x6)
Manufacturer Microchip Technology
Series dsPIC™ 33EP
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN-S (6x6)
Family Name DSPIC33EP32MC502
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917645-DSPIC33EP32MC502-I/MM
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32MC502-I/MM CAD Model

Description

Microchip Technology's DSPIC33EP32MC502-I/MM

The DSPIC33EP32MC502-I/MM is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller (MCU) with the computational power of a Digital Signal Processor (DSP). This integration makes it an ideal choice for applications requiring complex algorithms and control systems, such as motor control, power conversion, and sensor processing.

Key Features

  • Core Performance: At the heart of the DSPIC33EP32MC502-I/MM is a 70 MIPS (million instructions per second) DSP engine, offering the speed and performance necessary for demanding applications.
  • Program Memory: It comes equipped with 32 KB of flash memory, providing ample space for program storage and allowing for robust application development.
  • RAM: With 8 KB of RAM, this DSC ensures smooth data handling and temporary data storage for intricate processing tasks.
  • Dual Partition Flash with Live Update: This feature allows for firmware updates in the field with minimal interruption to the running application, increasing reliability and uptime.
  • Advanced Analog Features: The device includes a variety of analog features, such as a 10-bit analog-to-digital converter (ADC) with up to 13 channels, enabling precise sensor signal acquisition and conversion.
  • Flexible Communication Interfaces: The DSPIC33EP32MC502-I/MM supports multiple communication protocols, including UART, SPI, and I2C, allowing for versatile connectivity options.
  • Robust Peripheral Set: A comprehensive set of peripherals supports a wide range of applications, including PWM outputs for motor control and timing-critical tasks.
  • Temperature Range: This DSC operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: The device is available in a compact 28-pin QFN package, making it suitable for space-constrained applications.

Applications

The DSPIC33EP32MC502-I/MM is incredibly versatile, finding its place in a variety of sectors such as industrial automation, automotive systems, power management, and consumer electronics. Its ability to handle complex algorithms and control systems makes it particularly well-suited for advanced motor control, power supply regulation, and IoT devices requiring efficient signal processing capabilities.

Overall, the DSPIC33EP32MC502-I/MM from Microchip Technology is a powerful and flexible solution for developers seeking to integrate advanced control and processing capabilities into their designs with minimal overhead and maximum efficiency.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9773 $73.9546
4+ $30.3407 $121.3628
6+ $29.3924 $176.3544
9+ $28.4442 $255.9978
11+ $27.4959 $302.4549
15+ $24.6523 $369.7845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess