EN
  • EN
  • DE

DSPIC33EP512GM710-I/PT

Part No DSPIC33EP512GM710-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 100TQFP / MCU 16-bit dsPIC 512KB Flash 3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CAN, I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 48K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 49x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Win Source Part Number 773501-DSPIC33EP512GM710-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name dsPIC33EP512GM710
Introduction Date June 19, 2013
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512GM710-I/PT CAD Model

Description

Microchip Technology DSPIC33EP512GM710-I/PT Product Overview

The DSPIC33EP512GM710-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This powerful hybrid is ideal for a wide range of applications, including industrial control systems, automotive applications, motor control, power conversion, and many other embedded systems where advanced control and signal processing capabilities are required.

This DSC features a robust architecture with a maximum operating frequency of 70 MHz, providing a MIPS rate of 70, which allows for efficient handling of complex algorithms and processing tasks. The device is equipped with 512KB of Flash memory and 48KB of RAM, ensuring ample space for application code and data storage. The DSPIC33EP512GM710-I/PT comes in a TQFP-100 package, offering a compact footprint for space-constrained applications.

With dual partition Flash with live update capability, this DSC allows for seamless firmware upgrades, ensuring minimal downtime and continuous operation even during software updates. The device also includes advanced peripherals such as high-speed PWMs, analog-to-digital converters (ADCs) with 12-bit resolution, and multiple serial communication interfaces like UART, SPI, and I2C, making it highly versatile for interfacing with other components in a system.

For robust control applications, the DSPIC33EP512GM710-I/PT features advanced motor control PWMs and Quadrature Encoder Interfaces, which are essential for precise positioning and speed control in motor-driven systems. The device's flexible and powerful set of peripherals, combined with its high computational performance, make it an excellent choice for implementing sophisticated control algorithms and real-time signal processing tasks.

Furthermore, the DSPIC33EP512GM710-I/PT is designed with robustness in mind, supporting an extended operating temperature range of -40°C to +85°C, ensuring reliable operation in harsh environments. Microchip's commitment to quality and long-term availability makes this DSC a reliable choice for both new designs and existing systems that require a performance upgrade.

In summary, the DSPIC33EP512GM710-I/PT from Microchip Technology is a feature-rich, high-performance digital signal controller that combines the best of microcontroller functionality with digital signal processing power, making it an optimal solution for demanding embedded applications.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3936 $65.5744
8+ $13.4512 $107.6096
12+ $13.0308 $156.3696
16+ $12.6105 $201.7680
21+ $12.1901 $255.9921
28+ $10.9291 $306.0148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,080 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess