EN
  • EN
  • DE

DSPIC33EP512GP502-I/SP

Part No DSPIC33EP512GP502-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 28SPDIP / dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 24K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number DSPIC33EP512GP502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353494-DSPIC33EP512GP502-I/SP
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512GP502-I/SP CAD Model

Description

Microchip Technology's DSPIC33EP512GP502-I/SP Microcontroller

The DSPIC33EP512GP502-I/SP is a high-performance, 16-bit Digital Signal Controller (DSC) developed by Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a Digital Signal Processor (DSP). This powerful component is ideal for applications that require complex algorithms and processing, such as motor control, power conversion, sensor processing, and other embedded control systems.

At the heart of the DSPIC33EP512GP502-I/SP is a 70 MIPS dsPIC33E core, which is complemented by 512 KB of flash memory and 48 KB of RAM. This generous memory provision allows for sophisticated applications and the storage of large data buffers. The device operates at a voltage range of 3.0V to 3.6V, which ensures compatibility with a wide array of power supplies and reduces power consumption for energy-sensitive projects.

One of the key features of this microcontroller is its rich set of peripherals. It includes advanced analog features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, offering precise sensor signal acquisition. The inclusion of multiple PWM outputs, UART, SPI, and I2C interfaces provides excellent connectivity options for peripheral devices and external modules, enabling designers to create complex, interconnected systems with ease.

The DSPIC33EP512GP502-I/SP also boasts a variety of timers, input capture, and output compare units, which are essential for precise timing and control tasks. Additionally, it supports sophisticated motor control functions and has provisions for Quadrature Encoder Interface (QEI) for high-resolution position sensing in motor control applications.

For enhanced reliability and robustness, the device features an extended operating temperature range of -40°C to +125°C, making it suitable for use in harsh environments. It also integrates fail-safe mechanisms like a watchdog timer and brown-out reset, ensuring stable and secure operation even under adverse conditions.

With its exceptional computational capabilities, extensive memory resources, and comprehensive set of peripherals, the DSPIC33EP512GP502-I/SP from Microchip Technology is a versatile and powerful solution for a wide range of demanding embedded applications.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess