EN
  • EN
  • DE

DSPIC33EP512GP506-I/PT

Part No DSPIC33EP512GP506-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 64TQFP / dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 24K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33EP512GP506
Standard Package 160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1337537-DSPIC33EP512GP506-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512GP506-I/PT CAD Model

Description

dSPIC33EP512GP506-I/PT Microcontroller

The dSPIC33EP512GP506-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This product is a member of the dsPIC33E family, which is known for its enhanced features, increased performance, and flexibility, making it ideal for a wide range of applications, including industrial control, motor control, power conversion, and sensing applications.

Key Features:

  • Core: 70 MIPS dsPIC33E core with DSP engine
  • Program Memory: 512 KB of Flash memory
  • RAM: 48 KB of RAM
  • Digital I/O Pins: 53
  • Timers: 9 with up to four 16-bit or two 32-bit timers on each
  • Input Capture/Output Compare: 9 IC and 9 OC modules for advanced motor control and timing operations
  • Communication Interfaces: 3 UART, 3 SPI, and 2 I2C modules for robust serial communication
  • Analog Features: 3 Analog Comparators and a 10-bit, 1.1 Msps Analog-to-Digital Converter (ADC) with up to 48 channels
  • Operating Voltage: 3.0V to 3.6V
  • Temperature Range: -40°C to +125°C
  • Package: 64-pin TQFP (Thin Quad Flat Pack)

Advanced Control Features:

The dSPIC33EP512GP506-I/PT is equipped with advanced control features that include digital signal processing capabilities, enabling the execution of complex algorithms for filtering and precision control. These features make the controller exceptionally suitable for applications that require precise timing, sensor interfacing, and high-speed control loops.

Development Support:

Microchip offers a comprehensive development ecosystem for the dSPIC33EP512GP506-I/PT, including MPLAB X Integrated Development Environment (IDE), MPLAB XC16 Compiler, and a variety of development boards and debugging tools. This support ensures that engineers can rapidly prototype and debug their applications, reducing time to market.

Applications:

The versatility of the dSPIC33EP512GP506-I/PT makes it a go-to solution for designers who are working on advanced applications such as:

  • Automotive and Transportation Systems
  • Industrial Automation and Process Control
  • Robotics and Mechatronics
  • Power Supply and Power Management Systems
  • Advanced Audio Processing and Consumer Electronics

With its robust architecture, extensive feature set, and powerful computational abilities, the dSPIC33EP512GP506-I/PT from Microchip Technology stands out as an excellent choice for demanding applications that require a blend of control and signal processing capabilities.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,335 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess