EN
  • EN
  • DE

DSPIC33EP512GP506T-I/MR

Part No DSPIC33EP512GP506T-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 64VQFN / dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP
Package Tape & Reel
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 24K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number DSPIC33EP512GP506
Standard Package 3,300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341410-DSPIC33EP512GP506T-I/MR
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512GP506T-I/MR CAD Model

Description

Microchip Technology DSPIC33EP512GP506T-I/MR Product Overview

The DSPIC33EP512GP506T-I/MR is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This integration makes it an ideal choice for advanced applications that require sophisticated control algorithms, such as motor control, power conversion, and sensor processing.

Key Features

  • Enhanced Processing Power: The device features a modified Harvard architecture with a 70 MIPS (Million Instructions Per Second) performance at 3.3V, enabling fast and efficient signal processing capabilities.
  • Large Memory: It comes with 512 KB of flash memory and 48 KB of RAM, providing ample space for complex applications and data buffering.
  • Robust Peripheral Set: A comprehensive range of peripherals supports a variety of functions, including multiple PWM outputs, analog-to-digital converters (ADCs), and serial communication modules like UART, SPI, and I2C interfaces.
  • Flexible Clock Options: The DSC supports various clock modes, including an internal oscillator and external crystal options, to suit different system requirements.
  • Extended Temperature Range: With an operational temperature range of -40°C to +85°C, the DSPIC33EP512GP506T-I/MR is suitable for use in harsh environmental conditions.
  • Dual Partition Flash with Live Update: This feature allows for firmware updates without interrupting the running application, providing seamless updates and increased system reliability.

Applications

The DSPIC33EP512GP506T-I/MR is versatile and can be used across a wide range of applications, such as:

  • Advanced Motor Control Systems
  • Power Supply and Power Management Systems
  • Industrial Automation and Process Control
  • Automotive and Transportation Systems
  • Audio Applications and Sound Processing

Package and Quality

This DSC is available in a 64-pin QFN (Quad Flat No-lead) package, which is known for its compact footprint and excellent thermal performance. The device also adheres to Microchip's commitment to quality, ensuring reliability and longevity for critical applications where downtime is not an option.

Overall, the DSPIC33EP512GP506T-I/MR from Microchip Technology is a powerful and reliable solution for developers looking to integrate advanced control and signal processing capabilities into their designs.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess