EN
  • EN
  • DE

DSPIC33EP512MU810-I/BG

Part No DSPIC33EP512MU810-I/BG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLSH 121TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 14 Weeks
Features dsPIC series Microcontroller IC 16-Bit 70 MIPs 512KB (170K x 24) FLASH 121-TFBGA (10x10)
Manufacturer Microchip Technology
Series dsPIC™ 33EP
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 83
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 121-TFBGA
Case / Package 121-TFBGA (10x10)
Family Name DSPIC33EP512MU810
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 184
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869760-DSPIC33EP512MU810-I/BG
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512MU810-I/BG CAD Model

Description

Microchip Technology's DSPIC33EP512MU810-I/BG

The DSPIC33EP512MU810-I/BG is a state-of-the-art digital signal controller (DSC) from Microchip Technology, designed to deliver the performance and versatility needed for advanced control applications. This high-performance 16-bit microcontroller integrates the capabilities of a microcontroller with the computational throughput akin to that of a digital signal processor. It is an ideal solution for a wide range of applications, including industrial control systems, automotive applications, power supply systems, and IoT devices.

This particular model comes in a 100-TFBGA package and operates over the industrial temperature range. With its 512 KB of flash memory and 48 KB of RAM, it provides ample space for complex algorithms and software stacks. The DSPIC33EP512MU810-I/BG is designed for efficiency, with a dual-partition flash with live update capability, allowing for seamless firmware upgrades without any interruption in the device's operation.

Key features of the DSPIC33EP512MU810-I/BG include:

  • High-Performance DSC Core: The device features a modified Harvard architecture, up to 70 MIPS performance, and a single-cycle 16x16 MAC.
  • Advanced Analog Features: It comes with a 10-bit, 1.1 MSPS Analog-to-Digital Converter (ADC), up to 48 channels, and a variety of serial communication modules.
  • Flexible Connectivity: Multiple communication interfaces include UART, SPI, CAN, and I2C, providing excellent connectivity options for a wide array of peripherals and networks.
  • Robust Peripheral Set: The DSC boasts PWM outputs, digital I/Os, timers, and input capture, making it highly adaptable to various control tasks.
  • Power Management: The DSPIC33EP512MU810-I/BG supports multiple power-saving modes, which is crucial for low-power applications.

With its exceptional combination of processing power, memory capacity, and integrated peripherals, the DSPIC33EP512MU810-I/BG from Microchip Technology is a highly capable component for your next high-demand project. Its robust feature set ensures that it can handle complex tasks while maintaining power efficiency and reliability.

For developers, Microchip provides comprehensive support, including development tools, software libraries, and a global community of experts. This ensures that integrating the DSPIC33EP512MU810-I/BG into your design is a smooth and supported process from prototype to production.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3924 $70.7848
4+ $29.0401 $116.1604
7+ $28.1325 $196.9275
9+ $27.2250 $245.0250
11+ $26.3175 $289.4925
15+ $23.5950 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 154 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess