EN
  • EN
  • DE
  • IT

DSPIC33EP64GP502-I/SP

Part No DSPIC33EP64GP502-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SPDIP / dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 4K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number DSPIC33EP64GP502
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC33EP64GP502ISP
Standard Package 15
Win Source Part Number 1322451-DSPIC33EP64GP502-I/SP
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64GP502-I/SP CAD Model

Description

Microchip Technology DSPIC33EP64GP502-I/SP

The DSPIC33EP64GP502-I/SP from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the advantages of microcontrollers (MCU) with the processing power of Digital Signal Processing (DSP) to deliver a versatile and powerful solution for embedded control applications. This DSC is part of the dsPIC33E series and is designed to cater to the demanding needs of modern control systems, such as motor control, power conversion, and sensor processing, among others.

Key Features:

  • Processing Core: The device operates at a maximum frequency of 70 MHz, with a 140 MIPS (Million Instructions Per Second) performance, ensuring swift and efficient processing for complex algorithms.
  • Program Memory: It comes with 64 KB of flash memory, providing ample space for application code storage.
  • Data RAM: The DSC is equipped with 8 KB of RAM, allowing for efficient data manipulation and buffering.
  • Advanced Peripherals: This DSC includes a variety of peripherals such as high-speed PWM, analog-to-digital converters (ADCs), and serial communication interfaces like UART, SPI, and I2C, offering flexibility in system design.
  • Robust Design: It is designed to operate in a wide temperature range, from -40°C to +125°C, making it suitable for harsh environmental conditions.
  • Power Management: With features like on-chip voltage regulation and power-on reset, the device ensures reliable operation and power efficiency.
  • Packaging: The DSPIC33EP64GP502-I/SP is available in a 28-pin SPDIP (Plastic Dual In-line Package) which is suitable for through-hole mounting, providing ease of integration into various circuit boards.

Applications:

The versatile nature of the DSPIC33EP64GP502-I/SP makes it ideal for a wide range of applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Power Supply and Management
  • Motor Control Systems
  • Robotics
  • Embedded Audio and Voice Processing

With its combination of powerful DSP capabilities, a rich set of peripherals, and robust design, the DSPIC33EP64GP502-I/SP from Microchip Technology stands out as a top choice for engineers and developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess