EN
  • EN
  • DE

DSPIC33EP64GS504-I/ML

Part No DSPIC33EP64GS504-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 70 MIPs 64KB (64K x 8) FLASH 44-QFN (8x8)
Manufacturer Microchip Technology
Series dsPIC™ 33EP, Functional Safety (FuSa)
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 19x12b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VQFN Exposed Pad
Case / Package 44-QFN (8x8)
Family Name DSPIC33EP64GS504
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 45
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869764-DSPIC33EP64GS504-I/ML
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64GS504-I/ML CAD Model

Description

Microchip Technology's DSPIC33EP64GS504-I/ML

The Microchip Technology DSPIC33EP64GS504-I/ML is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the versatility of a microcontroller with the computational power of a digital signal processor. This makes it an ideal choice for applications requiring complex algorithms and high-speed data processing, such as motor control, power conversion, and sensor interfacing.

Key Features:

  • Core: The product features a 70 MIPS dsPIC33EP core with DSP engine which allows for efficient computation of math-intensive operations.
  • Memory: It comes with 64 KB of flash memory and 8 KB of RAM, providing ample storage for code and data.
  • Digital I/O: The device offers up to 53 programmable digital I/O pins for flexible interfacing with a wide range of peripherals and devices.
  • Analog Features: It includes advanced analog features such as a 10-bit A/D converter, comparators, and on-chip voltage reference, making it suitable for handling complex analog signals.
  • Timers and Communication: The DSC is equipped with multiple timers, and communication peripherals including UART, SPI, and I2C modules for versatile connectivity.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.
  • Package: The DSPIC33EP64GS504-I/ML is available in a 44-pin QFN package, which is ideal for space-constrained applications.

Applications:

Designed to cater to a wide array of applications, this DSC is particularly well-suited for:

  • Advanced motor control systems
  • Power supply and power management systems
  • Industrial automation and process control
  • Automotive and transportation
  • Audio applications and noise cancellation
  • Instrumentation and measurement systems

With its robust architecture, extensive memory, and comprehensive set of peripherals, the DSPIC33EP64GS504-I/ML from Microchip Technology stands as a powerful solution for designers looking to integrate advanced control and processing capabilities into their products.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7784 $53.8920
12+ $8.8439 $106.1268
18+ $8.5675 $154.2150
25+ $8.2911 $207.2775
32+ $8.0148 $256.4736
42+ $7.1856 $301.7952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess