EN
  • EN
  • DE

DSPIC33EP64MC204-E/ML

Part No DSPIC33EP64MC204-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001185-DSPIC33EP64MC204-E/ML
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I²C, IrDA, LINbus, QEI, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64MC204-E/ML CAD Model

Description

dSPIC33EP64MC204-E/ML Microcontroller

The dSPIC33EP64MC204-E/ML is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a Digital Signal Processor (DSP). This powerful combination makes it an ideal choice for advanced applications that require complex algorithms, including motor control, power conversion, and sensor processing.

At the core of the dSPIC33EP64MC204-E/ML is a 70 MIPS dsPIC® DSC engine with DSP and enhanced on-chip features. It boasts 64KB of flash memory and 8KB of RAM, providing ample space for your application code and data. The device operates at a voltage range of 3.0V to 3.6V and is available in a 44-pin QFN package, making it compact and suitable for space-constrained applications.

This microcontroller includes advanced features such as:

  • Two on-chip analog-to-digital converters (ADCs) with up to 13 channels, 12-bit resolution, and a conversion rate of up to 3.25 Msps.
  • Flexible and powerful PWM modules that are ideal for sophisticated motor control applications.
  • A variety of communication interfaces, including UART, SPI, I2C, and CAN for easy integration with peripheral devices.
  • Enhanced CAN (ECAN™) module for robust communication in automotive and industrial applications.
  • Charge Time Measurement Unit (CTMU) for precise time measurement and touch sensing capabilities.

For developers, the dSPIC33EP64MC204-E/ML is supported by Microchip's MPLAB® development ecosystem, which includes MPLAB X IDE, MPLAB XC16 Compiler, and the MPLAB ICD 4 In-Circuit Debugger. This comprehensive suite of tools accelerates development and debugging, allowing for a streamlined path from prototype to production.

Whether you are working on advanced motor control, power supply design, or Internet of Things (IoT) devices, the dSPIC33EP64MC204-E/ML provides the performance and features needed to create innovative and efficient applications. Its combination of digital signal processing capabilities and microcontroller functionality makes it a versatile choice for engineers looking to push the boundaries of what's possible in embedded design.

With its robust feature set and Microchip's commitment to quality, the dSPIC33EP64MC204-E/ML stands out as a reliable and powerful component for your next high-performance embedded project.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess