EN
  • EN
  • DE

DSPIC33EV256GM102-I/SP

Part No DSPIC33EV256GM102-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EV, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 11x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number DSPIC33EV256GM102
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368547-DSPIC33EV256GM102-I/SP
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV256GM102-I/SP CAD Model

Description

dSPIC33EV256GM102-I/SP Microcontroller

The dSPIC33EV256GM102-I/SP is a high-performance 16-bit Digital Signal Controller (DSC) from the renowned manufacturer Microchip Technology. Designed to deliver the perfect blend of power and efficiency, this microcontroller is ideal for a wide range of applications, especially those requiring sophisticated algorithms and signal processing capabilities.

This device is part of Microchip's dSPIC33E family, which is known for its enhanced features, such as increased Flash memory and advanced peripherals. The dSPIC33EV256GM102-I/SP is equipped with 256 KB of Flash memory and 16 KB of RAM, providing ample space for complex applications and the ability to run intensive tasks without compromising performance.

Key Features:

  • CPU: The dSPIC33EV256GM102-I/SP boasts a 70 MIPS dsPIC DSC core with DSP and enhanced on-chip features, ensuring fast and efficient processing.
  • Memory: With 256 KB of Flash memory and 16 KB of SRAM, it can handle large applications and data-intensive processes.
  • Timers and Communication Interfaces: It includes a variety of timers, along with I2C, SPI, and UART interfaces for flexible communication options.
  • Robust Analog Features: The device comes with a 10-bit A/D converter, with up to 13 channels, and a Charge Time Measurement Unit (CTMU) for added functionality in analog tasks.
  • Operating Voltage: It operates within a range of 4.5V to 5.5V, making it suitable for a variety of power environments.
  • Temperature Range: This DSC is operational over the industrial temperature range of -40°C to +125°C, ensuring reliability in harsh conditions.
  • Packaging: The dSPIC33EV256GM102-I/SP is offered in a 28-pin SPDIP package, providing a compact solution for space-constrained applications.

Whether you're designing automotive applications, industrial control systems, or complex consumer electronics, the dSPIC33EV256GM102-I/SP provides the computational power and flexibility needed to meet the demands of your project. Its combination of digital and analog peripherals, along with Microchip's advanced motor control and power conversion algorithms, makes it a versatile and powerful component in any designer's toolkit.

For developers, Microchip provides comprehensive software libraries, development tools, and a supportive community to help streamline the design process and bring products to market faster. The dSPIC33EV256GM102-I/SP is not just a piece of hardware; it's a gateway to innovation and efficiency in embedded system design.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6608 $51.9648
15+ $7.1063 $106.5945
22+ $6.8843 $151.4546
31+ $6.6622 $206.5282
39+ $6.4401 $251.1639
52+ $5.7739 $300.2428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess