EN
  • EN
  • DE

DSPIC33EV64GM002-I/MM

Part No DSPIC33EV64GM002-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28QFN / MCU 16-bit dsPIC CISC 64KB Flash 5V 28-Pin QFN-S EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EV
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 11x10/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN-S (6x6)
Win Source Part Number 773517-DSPIC33EV64GM002-I/MM
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33EV64GM002
Introduction Date November 18, 2014
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV64GM002-I/MM CAD Model

Description

Microchip Technology DSPIC33EV64GM002-I/MM

The DSPIC33EV64GM002-I/MM is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This versatile product is part of Microchip's dsPIC33E series and is ideal for applications requiring sophisticated algorithms and pulse-width modulation (PWM) such as motor control, power supplies, and advanced sensing.

Key Features

  • Core Performance: The DSC operates at a maximum frequency of 70 MIPS (Million Instructions Per Second), providing robust computational power for complex algorithms.
  • Program Memory: It comes with 64KB of flash memory, providing ample space for application code.
  • Data RAM: 8KB of RAM ensures sufficient space for data manipulation and storage.
  • Digital I/O: The device features 21 versatile input/output pins, enabling it to interface with a variety of peripherals and sensors.
  • Advanced Analog Features: The inclusion of a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels allows for accurate analog signal measurement. It also features Charge Time Measurement Unit (CTMU) for precise time measurement and capacitive touch sensing.
  • Enhanced PWM: The controller includes high-resolution PWM modules for advanced motor control and power conversion applications.
  • Communication Interfaces: Equipped with multiple communication interfaces, including UART, SPI, and I2C, for versatile connectivity options.
  • Robust Timers and Comparators: Comprehensive timer modules and comparators facilitate precise timing operations and event comparison.
  • Operating Temperature Range: The device can operate in extreme conditions with a temperature range of -40°C to +125°C.
  • Packaging: The DSPIC33EV64GM002-I/MM comes in a compact 28-pin QFN package, suitable for space-constrained applications.

Applications

This digital signal controller is well-suited for a wide array of applications, particularly where high-speed control and processing are required. Common uses include:

  • Automotive and Transportation
  • Industrial Automation and Control Systems
  • Brushless DC and AC Motor Control
  • Smart Sensors and Advanced Instrumentation
  • Power Supply and Power Management Systems
  • Consumer Electronics

With its blend of microcontroller flexibility and DSP efficiency, the DSPIC33EV64GM002-I/MM from Microchip Technology is a powerful solution for designers looking to elevate the performance and capabilities of their embedded systems.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess