EN
  • EN
  • DE

TMS320C5534AZAYA05

Part No TMS320C5534AZAYA05
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Interface I2C, I2S, MMC/SD, SPI, UART, USB
Clock Rate 50MHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 256kB
Voltage - I/O 1.8V, 2.5V, 2.75V, 3.3V
Voltage - Core 1.05V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Surface Mount
Case / Package 144-LFBGA
Supplier Device Package 144-NFBGA (12x12)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-TMS320C5534AZAYA05
Standard Package 160
Win Source Part Number 1321806-TMS320C5534AZAYA05
Ultra Librarian 3D Model Ultra Librarian TMS320C5534AZAYA05 CAD Model

Description

The Texas Instruments TMS320C5534AZAYA05 is a high-performance, low-power digital signal processor (DSP) that is part of the TMS320C5000™ DSP family. This device is designed to meet the rigorous demands of audio and voice processing applications, as well as for industrial control, medical, and communication systems where efficient data processing is crucial.

Key Features

  • High-Performance Digital Signal Processing: With a core frequency of up to 150 MHz, the TMS320C5534AZAYA05 provides a powerful solution for complex signal processing tasks.
  • Low Power Consumption: It is engineered for power-sensitive applications, featuring multiple power-saving modes to reduce overall power consumption.
  • Integrated Memory: This DSP comes with a rich set of on-chip memory, including 320KB of RAM and 640KB of ROM, which facilitates efficient system performance without the need for numerous external memory components.
  • Robust Peripherals: A variety of integrated peripherals such as serial ports, timers, and an I2C bus support a wide range of connectivity options and reduce the need for additional components.
  • Advanced Audio Processing: With specialized hardware support for audio processing, this chip is ideal for applications requiring voice recognition, audio encoding/decoding, and other audio-related functions.
  • Ease of Development: The TMS320C5534AZAYA05 is supported by Texas Instruments' comprehensive software development tools, making it easier for developers to bring their products to market quickly.

Applications

The TMS320C5534AZAYA05 is versatile and can be used in a range of applications, including:

  • Professional and consumer audio equipment
  • Voice recognition and processing systems
  • Medical imaging and diagnostics
  • Industrial control systems
  • Communication infrastructure

Quality and Reliability

As with all Texas Instruments products, the TMS320C5534AZAYA05 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding environments.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
NXP / Nexperia
Lowest to $47.9718
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Lowest to $9.3844
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0861 $56.6888
18+ $5.8143 $104.6574
27+ $5.6326 $152.0802
37+ $5.4509 $201.6833
48+ $5.2692 $252.9216
64+ $4.7241 $302.3424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess