EN
  • EN
  • DE

DSPIC33EV64GM004-I/PT

Part No DSPIC33EV64GM004-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44TQFP / MCU 16-bit dsPIC CISC 64KB Flash 5V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EV
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 773519-DSPIC33EV64GM004-I/PT
Popularity Medium
Supply and Demand Status Balance
Family Name DSPIC33EV64GM004
Introduction Date November 18, 2014
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV64GM004-I/PT CAD Model

Description

Microchip Technology's DSPIC33EV64GM004-I/PT

The DSPIC33EV64GM004-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This versatile DSC is ideal for a wide range of applications, including motor control, power conversion, sensing, and audio processing where real-time performance is critical.

Key Features:

  • Processing Core: The product features a 70 MIPS dsPIC33E core with DSP and enhanced on-chip features, enabling robust performance for demanding applications.
  • Memory: It comes equipped with 64 KB of flash memory and 8 KB of RAM, providing ample space for complex algorithms and software stacks.
  • Robust Peripheral Set: The DSPIC33EV64GM004-I/PT boasts a rich set of peripherals, including high-resolution PWMs, ADCs, and multiple communication interfaces such as UART, SPI, and I2C modules.
  • Motor Control PWMs: Advanced motor control PWMs support sophisticated algorithms necessary for efficient and precise motor operation.
  • Intelligent Analog: Integrated op-amps, comparators, and a 10-bit Analog-to-Digital Converter (ADC) enable a wide range of analog functions without the need for external components.
  • Live Update Flash: The Live Update Flash feature allows for seamless application updates with minimal downtime, a critical feature for high-availability systems.
  • Temperature Range: This device operates over an extended industrial temperature range, making it suitable for harsh environments.

Advanced Integration for Simplified Design:

The DSPIC33EV64GM004-I/PT is designed to simplify the design process, reduce the number of external components required, and shorten development time. Its integrated features and peripherals mean that designers can achieve more with less, creating compact, efficient, and cost-effective solutions.

Package and Quality:

Encased in a 44-pin TQFP package, the DSPIC33EV64GM004-I/PT is designed for space-constrained applications. Microchip Technology's commitment to quality ensures that this DSC provides reliable and consistent performance for the lifetime of your product.

Whether you're developing advanced industrial control systems, automotive applications, or IoT devices, the DSPIC33EV64GM004-I/PT offers the perfect blend of processing power, memory, and peripherals to bring your innovative ideas to life.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8004 $52.8024
14+ $7.2208 $101.0912
22+ $6.9952 $153.8944
30+ $6.7695 $203.0850
39+ $6.5439 $255.2121
52+ $5.8669 $305.0788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess