EN
  • EN
  • DE

DSPIC33FJ06GS101A-I/SS

Part No DSPIC33FJ06GS101A-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 6KB FLASH 20SSOP / dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 6KB (2K x 24) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 13
Program Memory Size 6KB (2K x 24)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number DSPIC33FJ06GS101
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC33FJ06GS101AISS
Standard Package 67
Win Source Part Number 1321968-DSPIC33FJ06GS101A-I/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ06GS101A-I/SS CAD Model

Description

Microchip Technology's DSPIC33FJ06GS101A-I/SS

The DSPIC33FJ06GS101A-I/SS is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This integration makes it an ideal choice for applications requiring complex algorithms and control functions, such as motor control, power conversion, and sensor processing.

This DSC features a robust architecture with a maximum CPU speed of 40 MIPS, providing the computational power needed for high-speed signal processing tasks. The device comes in a small SSOP (Shrink Small Outline Package) with 20 pins, offering a compact solution for space-constrained applications.

Core Features:

  • CPU: The product is equipped with a modified Harvard architecture that ensures separate buses for program and data, allowing simultaneous access and increased throughput.
  • Memory: It includes 6 KB of on-chip flash memory for program storage and 1 KB of RAM for data, enabling efficient handling of code and variables.
  • ADC: An integrated 10-bit Analog-to-Digital Converter with up to four input channels provides accurate analog signal measurement and conversion capabilities.
  • Peripherals: The DSC boasts a variety of peripherals such as UART, SPI, and I2C modules for serial communication, as well as PWM outputs for precise control in power applications.
  • Power Management: It features flexible power management options, including power-saving modes that reduce power consumption when full processing power is not required.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications:

The DSPIC33FJ06GS101A-I/SS is designed to address a diverse range of applications, particularly where efficient power management and advanced algorithmic processing are paramount. It is commonly used in:

  • Motor Control Systems
  • Power Supplies and Converters
  • LED Lighting Systems
  • Industrial Automation
  • Automotive and Aerospace Electronics

With its combination of performance, integrated features, and compact form factor, the DSPIC33FJ06GS101A-I/SS from Microchip Technology is a versatile solution for designers looking to optimize their embedded applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess