EN
  • EN
  • DE

DSPIC33FJ06GS102A-I/SO

Part No DSPIC33FJ06GS102A-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 6KB FLASH 28SOIC / MCU 16-bit dsPIC RISC 6KB Flash 3.3V 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 6KB (2K x 24)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 773524-DSPIC33FJ06GS102A-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ06GS102
Introduction Date August 21, 2012
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ06GS102A-I/SO CAD Model

Description

Product Overview: DSPIC33FJ06GS102A-I/SO

Manufacturer: Microchip Technology

The DSPIC33FJ06GS102A-I/SO is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational power and control needed for a broad range of applications. This DSC integrates the features of a microcontroller with the performance of a digital signal processor to provide a perfect blend for applications requiring advanced algorithms and control routines.

Key Features

  • Core: The DSPIC33FJ06GS102A-I/SO features a 16-bit dsPIC33F core with a maximum CPU speed of 40 MIPS, providing robust processing capabilities for complex algorithms and functions.
  • Program Memory: It comes with 6 KB of Flash memory, allowing for efficient storage of application code.
  • RAM: The device is equipped with 1 KB of RAM, facilitating efficient data handling and storage for real-time operations.
  • Digital I/O: The DSC provides numerous I/O options with 18 pins, enabling versatile interfacing with external peripherals.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.
  • Supply Voltage: It operates at a voltage range of 3.0V to 3.6V, making it suitable for low-power applications.
  • Packaging: The device is available in a space-saving 28-pin SOIC package, ideal for compact designs.

Applications

The DSPIC33FJ06GS102A-I/SO is versatile and can be used in various applications such as:

  • Motor Control
  • Power Supplies
  • Industrial Automation
  • Automotive Systems
  • Audio and Speech Processing
  • Consumer Electronics

Design Support

Microchip Technology provides extensive support for the DSPIC33FJ06GS102A-I/SO, including development tools, software libraries, and application notes to ease the design process and reduce time to market. Designers can leverage Microchip's MPLAB® Integrated Development Environment (IDE) and software frameworks to expedite development and focus on innovating their products.

The DSPIC33FJ06GS102A-I/SO is a powerful DSC that combines the efficiency of a microcontroller with the processing strength of a DSP, making it an excellent choice for designers looking to enhance their systems with advanced control and computational capabilities.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5493 $50.0423
27+ $3.7327 $100.7829
42+ $3.6161 $151.8762
58+ $3.4994 $202.9652
74+ $3.3828 $250.3272
99+ $3.0329 $300.2571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess