EN
  • EN
  • DE

DSPIC33FJ06GS102A-I/SS

Part No DSPIC33FJ06GS102A-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 6KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 6KB (2K x 24) FLASH 28-SSOP
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 6KB (2K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name DSPIC33FJ06GS102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869775-DSPIC33FJ06GS102A-I/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ06GS102A-I/SS CAD Model

Description

Microchip Technology's dsPIC33FJ06GS102A-I/SS is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the benefits of a microcontroller with the digital signal processing capabilities of a DSP. This DSC is part of the dsPIC33F family and is designed specifically for power conversion and motor control applications.

Key Features:

  • Core: The device features a 40 MIPS (million instructions per second) dsPIC DSC core with 16-bit wide data paths and DSP engine. This core is designed to execute digital filtering algorithms, high-speed precision control loops, and complex math functions with ease.
  • Program Memory: It comes with 6 KB of on-chip flash program memory, allowing for robust application development without the need for external memory components.
  • Data RAM: 1 KB of RAM is available for data storage and manipulation, which is crucial for real-time processing tasks.
  • I/O and Peripherals: The dsPIC33FJ06GS102A-I/SS includes a variety of peripherals such as PWM outputs, analog-to-digital converters (ADCs), and serial communication modules (UART, SPI, I2C) to interface with sensors, actuators, and other devices.
  • Power Management: This DSC offers advanced power management features to ensure efficient operation, which is particularly important for battery-powered or energy-sensitive applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C allows for operation in harsh environments.
  • Packaging: The device is available in a compact 28-pin SSOP package, which is suitable for space-constrained applications.

Applications:

The dsPIC33FJ06GS102A-I/SS is ideal for a variety of applications, including:

  • DC-to-AC inverters
  • DC-to-DC converters
  • Power supply units
  • LED lighting systems
  • Motor control (BLDC, PMSM, ACIM)
  • Battery management systems

With its robust feature set and processing capabilities, Microchip's dsPIC33FJ06GS102A-I/SS is a versatile choice for engineers looking to implement advanced control systems in their power conversion and motor control designs.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6107 $69.2214
5+ $28.3991 $141.9955
7+ $27.5121 $192.5847
9+ $26.6239 $239.6151
12+ $25.7369 $308.8428
16+ $23.0746 $369.1936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess