EN
  • EN
  • DE

DSPIC33FJ09GS302T-E/MMVAO

Part No DSPIC33FJ09GS302T-E/MMVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 16-bit MCU/DSC, 9 KB, 1024 Bytes, 40 MHz, 3 to 3.6V, QFN-S-28, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1117679-DSPIC33FJ09GS302T-E/MMVAO
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ09GS302T-E/MMVAO CAD Model

Description

Microchip Technology DSPIC33FJ09GS302T-E/MMVAO

The DSPIC33FJ09GS302T-E/MMVAO is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This DSC is ideal for applications that require advanced algorithms and processing power, such as motor control, power supplies, and industrial automation systems.

At the core of the DSPIC33FJ09GS302T-E/MMVAO is a 40 MIPS (Million Instructions Per Second) dsPIC33FJ core with an innovative architecture that combines the benefits of both RISC and DSP processing. The device features 9 KB of Flash memory for program storage and 1 KB of RAM for data, which provides ample space for complex applications and the flexibility to manage multiple tasks efficiently.

This DSC comes in a compact 28-pin QFN (Quad Flat No-lead) package, making it suitable for space-constrained applications. The extended temperature range variant, denoted by the 'E' in its part number, ensures reliable performance in extreme conditions, which is crucial for industrial and automotive applications.

Key features of the DSPIC33FJ09GS302T-E/MMVAO include:

  • 16-bit dsPIC33FJ digital signal controller core
  • Up to 40 MIPS performance
  • 9 KB Flash memory and 1 KB SRAM
  • Advanced motor control PWMs and ADCs
  • Multiple communication interfaces including UART, SPI, and I2C
  • Programmable Cyclic Redundancy Check (CRC) for memory integrity
  • On-chip peripherals for enhanced control applications
  • Low-power management modes for energy efficiency
  • 28-pin QFN package for compact design integration
  • Extended temperature range for high-reliability applications

Developers can leverage the DSPIC33FJ09GS302T-E/MMVAO's rich set of peripherals and robust processing capabilities to create high-performance embedded systems. Additionally, Microchip Technology provides comprehensive development tools and software libraries, which simplifies the design process and accelerates time-to-market for products incorporating this advanced DSC.

Whether it's for driving the next generation of brushless motors or managing complex power systems, the DSPIC33FJ09GS302T-E/MMVAO is a versatile and powerful solution that delivers the performance needed for cutting-edge applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess